CS4340-BS
CS4340-BS
Active
Description:  STEREO DAC FOR DIGITAL AUDIO
Manufacturer:  Cirrus Logic
Datasheet:   CS4340-BS Datasheet
History Price: $2.75000
In Stock: 12800
CS4340-BS vs CS4392-KZZR
Manufacturer
Series
Popguard
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
96k
192k
Data Interface
I2S
DSD, PCM
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
3.3V ~ 5V, 3.13V ~ 5.25V
1.8V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
20-TSSOP