Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4340-BS
CS4340-BS
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
STEREO DAC FOR DIGITAL AUDIO
Manufacturer:
Cirrus Logic
Datasheet:
CS4340-BS Datasheet
History Price: $2.75000
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4340-BS vs CS4399-CNZ
Part No
CS4340-BS
CS4399-CNZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
Popguard
-
Packaging
Bulk
Tray
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
32 b
Sampling Rate (Per Second)
96k
384k
Data Interface
I2S
DSD, PCM
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
3.3V ~ 5V, 3.13V ~ 5.25V
1.66V ~ 1.94V
Operating Temperature
-55 ℃ ~ 125 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
40-QFN (5x5)