Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS44800-CQZ
CS44800-CQZ
Obsolete
Audio Special Purpose
Description:
IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS44800-CQZ Datasheet
History Price: $5.25000
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS44800-CQZ vs CS4225-BL
Part No
CS44800-CQZ
CS4225-BL
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Fully Integrated Processor
Sample Rate Converter
Applications
Pre-Amplifier
Automotive Audio
Number of Channels
8
6
Interface
I2C, SPI
Serial
Voltage - Supply
2.5V ~ 5V
4.6V ~ 5.4V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
Class D
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
44-LCC (J-Lead)
Supplier Device Package
64-LQFP (10x10)
44-PLCC (16.59x16.59)