CS44800-CQZ
CS44800-CQZ
Obsolete
Description:  IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS44800-CQZ Datasheet
History Price: $5.25000
In Stock: 2000
CS44800-CQZ vs CS4630-CM
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Fully Integrated Processor
Sample Rate Converter
Applications
Pre-Amplifier
Digital Audio Interfacing
Number of Channels
8
1
Interface
I2C, SPI
Analog, Serial
Voltage - Supply
2.5V ~ 5V
3V ~ 3.6V, 4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
Class D
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
128-BFQFP
Supplier Device Package
64-LQFP (10x10)
128-MQFP (14x20)