Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS44800-CQZR
CS44800-CQZR
Obsolete
Audio Special Purpose
Description:
IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS44800-CQZR Datasheet
History Price: $5.25000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS44800-CQZR vs CS44800-CQZ
Part No
CS44800-CQZR
CS44800-CQZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
8
8
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
2.5V ~ 5V
2.5V ~ 5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
Class D
Class D
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
64-LQFP
Supplier Device Package
64-LQFP (10x10)
64-LQFP (10x10)