Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Cirrus Logic CS44L11-CZZ
CS44L11-CZZ
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D STER 23MW 16TSSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS44L11-CZZ Datasheet
History Price: $2.24000
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS44L11-CZZ vs CS44130-CNZ
Part No
CS44L11-CZZ
CS44130-CNZ
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Cirrus Logic
Cirrus Logic
Series
Popguard
Popguard
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
23mW x 2 @ 16Ohm
60W x 1 @ 4Ohm or 15W x 4 @ 4Ohm
Voltage - Supply
1.8V ~ 2.4V
10.8V ~ 21V
Features
Bass and Treble Boost, Depop, Digital Inputs, I2C, Mute, Tone and Volume Control
Depop, PWM, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-
Supplier Device Package
16-TSSOP
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
48-QFN