CS44L11-CZZ
CS44L11-CZZ
Obsolete
Description:  IC AMP CLASS D STER 23MW 16TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS44L11-CZZ Datasheet
History Price: $2.24000
In Stock: 24000
CS44L11-CZZ Specification
Specification
Part No
CS44L11-CZZ
Category
Linear - Amplifiers - Audio
Manufacturer
Cirrus Logic
Series
Popguard
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
23mW x 2 @ 16Ohm
Voltage - Supply
1.8V ~ 2.4V
Features
Bass and Treble Boost, Depop, Digital Inputs, I2C, Mute, Tone and Volume Control
Mounting Type
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
Supplier Device Package
16-TSSOP
Package / Case
16-TSSOP (0.173", 4.40mm Width)
CS44L11-CZZ PDF Datasheet
CS44L11-CZZ Related Parts
CS44130-CNZ
CS44130-CNZ
Cirrus Logic
IC AMP CLASS D DL/QUAD 60W 48QFN
CS44L11-CZZR
CS44L11-CZZR
Cirrus Logic
CLASS-D PWM HEADPHONE AMPLIFIER
CS4525-CNZ
CS4525-CNZ
Cirrus Logic
IC AMP D DUAL/QUAD 30W 48QFN
CS4525-CNZR
CS4525-CNZR
Cirrus Logic
IC AMP D DUAL/QUAD 30W 48QFN
CS4412A-CNZ
CS4412A-CNZ
Cirrus Logic
IC AMP D DUAL/QUAD 30W 48QFN
CS4412A-CNZR
CS4412A-CNZR
Cirrus Logic
IC AMP D DUAL/QUAD 30W 48QFN
CS44L11-CZZ Compare Parts
  • CS44L11-CZZ vs CS4525-CNZ
  • CS44L11-CZZ vs CS44L11-CZZR
  • CS44L11-CZZ vs CS44130-CNZ
  • CS44L11-CZZ vs CS4412A-CNZR
  • CS44L11-CZZ vs CS4412A-CNZ
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.