CS44L11-CZZ
CS44L11-CZZ
Obsolete
Description:  IC AMP CLASS D STER 23MW 16TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS44L11-CZZ Datasheet
History Price: $2.24000
In Stock: 24000
CS44L11-CZZ vs CS44L11-CZZR
Manufacturer
Series
Popguard
Popguard
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class D
Class D
Output Type
Headphones, 2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
23mW x 2 @ 16Ohm
23mW x 2 @ 16Ohm
Voltage - Supply
1.8V ~ 2.4V
2.4V ~ 1.8V
Features
Bass and Treble Boost, Depop, Digital Inputs, I2C, Mute, Tone and Volume Control
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Supplier Device Package
16-TSSOP
16-TSSOP
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)