Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Cirrus Logic CS5101A-JL8
CS5101A-JL8
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
CS5101 - 16 BIT, 100 KHZ ADC
Manufacturer:
Cirrus Logic
Datasheet:
CS5101A-JL8 Datasheet
History Price: $157.07000
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5101A-JL8 vs CS5533-AS
Part No
CS5101A-JL8
CS5533-AS
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
16
16
Sampling Rate (Per Second)
100k
3.84k
Number of Inputs
2
4
Input Type
-
Differential
Data Interface
DSP
MICROWIRE?, Serial, SPI?
Configuration
S/H-ADC
MUX-PGA-ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
1
1
Architecture
-
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
4.5V ~ 5.5V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.5V ~ 5.5V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-LCC (J-Lead)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
24-SSOP
Mounting Type
Surface Mount
Surface Mount