CS5533-AS
CS5533-AS
Active
Description:  16-BIT ADC WITH AMPLIFIER
Manufacturer:  Cirrus Logic
Datasheet:   CS5533-AS Datasheet
History Price: $5.73000
In Stock: 8000
CS5533-AS Specification
Specification
Part No
CS5533-AS
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
3.84k
Number of Inputs
4
Input Type
Differential
Data Interface
MICROWIRE?, Serial, SPI?
Configuration
MUX-PGA-ADC
Ratio - S/H:ADC
0:1
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
External
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
Mounting Type
Surface Mount
CS5533-AS PDF Datasheet
CS5533-AS Related Parts
CS5012A-BL7Z
CS5012A-BL7Z
Cirrus Logic
IC ADC 12BIT SAR 44PLCC
CS5014-BL14Z
CS5014-BL14Z
Cirrus Logic
IC ADC 14BIT SAR 44PLCC
CS5014-BL28
CS5014-BL28
Cirrus Logic
14-BIT, SELF-CALIBRATING ADC
CS5016-AP16
CS5016-AP16
Cirrus Logic
16-BIT, SELF-CALIBRATING ADC
CS5016-BL16
CS5016-BL16
Cirrus Logic
IC ADC 16BIT SAR 44PLCC
CS5016-BL16Z
CS5016-BL16Z
Cirrus Logic
IC ADC 16BIT SAR 44PLCC
CS5016-BP32
CS5016-BP32
Cirrus Logic
16-BIT, SELF-CALIBRATING ADC
CS5016-KP16
CS5016-KP16
Cirrus Logic
16-BIT, SELF-CALIBRATING ADC
CS5016-SD16
CS5016-SD16
Cirrus Logic
16-BIT, SELF-CALIBRATING ADC
CS5016-TD16
CS5016-TD16
Cirrus Logic
16-BIT, SELF-CALIBRATING ADC
CS5101A-BL8Z
CS5101A-BL8Z
Cirrus Logic
IC ADC 16BIT SAR 28PLCC
CS5101A-JL8
CS5101A-JL8
Cirrus Logic
CS5101 - 16 BIT, 100 KHZ ADC
CS5533-AS Compare Parts
  • CS5533-AS vs CS5581-ISZ
  • CS5533-AS vs CS5580-ISZ
  • CS5533-AS vs CS5571-ISZR
  • CS5533-AS vs CS5571-ISZ
  • CS5533-AS vs CS5570-ISZ
  • CS5533-AS vs CS5566-ISZR
  • CS5533-AS vs CS5566-ISZ
  • CS5533-AS vs CS5565-ISZ
  • CS5533-AS vs CS5561-ISZ
  • CS5533-AS vs CS5560-ISZR
  • CS5533-AS vs CS5560-ISZ
  • CS5533-AS vs CS5550K-ISZR
  • CS5533-AS vs CS5550K-ISZ
  • CS5533-AS vs CS5550-ISZR
  • CS5533-AS vs CS5550-ISZ
  • CS5533-AS vs CS5541-BSZ
  • CS5533-AS vs CS5540-ASZ
  • CS5533-AS vs CS5534-BSZR
  • CS5533-AS vs CS5534-BSZ
  • CS5533-AS vs CS5534-ASZR
  • CS5533-AS vs CS5534-ASZ
  • CS5533-AS vs CS5534-AS
  • CS5533-AS vs CS5533-ASZR
  • CS5533-AS vs CS5533-ASZ
  • CS5533-AS vs CS5532-BSZR
  • CS5533-AS vs CS5532-BSZ
  • CS5533-AS vs CS5532-ASZR
  • CS5533-AS vs CS5532-ASZ
  • CS5533-AS vs CS5531-ASZR
  • CS5533-AS vs CS5531-ASZ
  • CS5533-AS vs CS5531-AS
  • CS5533-AS vs CS5530-ISZR
  • CS5533-AS vs CS5530-ISZ
  • CS5533-AS vs CS5530-CSZ
  • CS5533-AS vs CS5529-ASZR
  • CS5533-AS vs CS5529-ASZ
  • CS5533-AS vs CS5529-AP
  • CS5533-AS vs CS5528-ASZR
  • CS5533-AS vs CS5528-ASZ
  • CS5533-AS vs CS5528-AP
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!