CS5126-KL
CS5126-KL
Active
Description:  STEREO ADC FOR DIGITAL AUDIO
Manufacturer:  Cirrus Logic
Datasheet:   CS5126-KL Datasheet
History Price: $31.89000
In Stock: 12800
CS5126-KL vs CS53L21-CNZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
2
3
Resolution (Bits)
16 b
24 b
Sampling Rate (Per Second)
100kHz
96k
Data Interface
-
Serial
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital
Voltage - Supply
?.5V ~ 5.5V, ?.5V ~ 5.5V
1.65V ~ 1.89V, 2.37V ~ 2.63V
Operating Temperature
0 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
32-VFQFN Exposed Pad
Supplier Device Package
28-PLCC
32-QFN (5x5)