CS53L21-CNZ
CS53L21-CNZ
Active
Description:  IC ADC/AUDIO 24BIT 96K 32QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS53L21-CNZ Datasheet
History Price: $7.60000
In Stock: 23200
CS53L21-CNZ Specification
Specification
Part No
CS53L21-CNZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
ADC, Audio
Number of Channels
3
Resolution (Bits)
24 b
Sampling Rate (Per Second)
96k
Data Interface
Serial
Voltage Supply Source
Analog and Digital
Voltage - Supply
1.65V ~ 1.89V, 2.37V ~ 2.63V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
CS53L21-CNZ PDF Datasheet
CS53L21-CNZ Related Parts
CS5126-KL
CS5126-KL
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5126-KP
CS5126-KP
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5330A-KS
CS5330A-KS
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5330A-KSR
CS5330A-KSR
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5331A-DS
CS5331A-DS
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5331A-KSZR
CS5331A-KSZR
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5334-KS
CS5334-KS
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5335-KS
CS5335-KS
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5340-CZZ
CS5340-CZZ
Cirrus Logic
IC ADC/AUDIO 24BIT 192K 16TSSOP
CS5340-CZZR
CS5340-CZZR
Cirrus Logic
IC ADC/AUDIO 24BIT 192K 16TSSOP
CS5340-DZZ
CS5340-DZZ
Cirrus Logic
IC ADC/AUDIO 24BIT 192K 16TSSOP
CS5340-DZZR
CS5340-DZZR
Cirrus Logic
IC ADC/AUDIO 24BIT 192K 16TSSOP
CS53L21-CNZ Compare Parts
  • CS53L21-CNZ vs CS5501-BSR
  • CS53L21-CNZ vs CS53L30-CWZR
  • CS53L21-CNZ vs CS53L30-CNZR
  • CS53L21-CNZ vs CS53L30-CNZ
  • CS53L21-CNZ vs CS53L21-DNZR
  • CS53L21-CNZ vs CS53L21-DNZ
  • CS53L21-CNZ vs CS53L21-CNZR
  • CS53L21-CNZ vs CS5372A-ISZR
  • CS53L21-CNZ vs CS5372A-ISZ
  • CS53L21-CNZ vs CS5372-BSZR
  • CS53L21-CNZ vs CS5372-BSZ
  • CS53L21-CNZ vs CS5372-BSR
  • CS53L21-CNZ vs CS5372-BS
  • CS53L21-CNZ vs CS5371A-ISZR
  • CS53L21-CNZ vs CS5371A-ISZ
  • CS53L21-CNZ vs CS5371-BSZR
  • CS53L21-CNZ vs CS5371-BSZ
  • CS53L21-CNZ vs CS5371-BSR
  • CS53L21-CNZ vs CS5371-BS
  • CS53L21-CNZ vs CS5368-DQZR
  • CS53L21-CNZ vs CS5368-DQZ
  • CS53L21-CNZ vs CS5368-CQZR
  • CS53L21-CNZ vs CS5368-CQZ
  • CS53L21-CNZ vs CS5366-DQZR
  • CS53L21-CNZ vs CS5366-DQZ
  • CS53L21-CNZ vs CS5366-CQZR
  • CS53L21-CNZ vs CS5366-CQZ
  • CS53L21-CNZ vs CS5364-DQZR
  • CS53L21-CNZ vs CS5364-DQZ
  • CS53L21-CNZ vs CS5364-CQZR
  • CS53L21-CNZ vs CS5364-CQZ
  • CS53L21-CNZ vs CS5361K-KZZR
  • CS53L21-CNZ vs CS5361K-KZZ
  • CS53L21-CNZ vs CS5361K-KSZR
  • CS53L21-CNZ vs CS5361K-KSZ
  • CS53L21-CNZ vs CS5361K-DZZR
  • CS53L21-CNZ vs CS5361K-DZZ
  • CS53L21-CNZ vs CS5361-KZZR
  • CS53L21-CNZ vs CS5361-KZZ
  • CS53L21-CNZ vs CS5361-KSZR
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.