CS5361-KSZ
CS5361-KSZ
Obsolete
Description:  IC ADC/AUDIO 24BIT 192K 24SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS5361-KSZ Datasheet
History Price: Obsolete
In Stock: 32800
CS5361-KSZ vs CS5368-CQZ
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
2
8
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
Serial
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
3.3V, 5V
3.3V, 5V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
24-SOIC
48-LQFP (7x7)