CS5361-KSZ
CS5361-KSZ
Obsolete
Description:  IC ADC/AUDIO 24BIT 192K 24SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS5361-KSZ Datasheet
History Price: Obsolete
In Stock: 32800
CS5361-KSZ Specification
Specification
Part No
CS5361-KSZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
ADC, Audio
Number of Channels
2
Resolution (Bits)
24 b
Sampling Rate (Per Second)
192k
Data Interface
Serial
Voltage Supply Source
Analog and Digital
Voltage - Supply
3.3V, 5V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
CS5361-KSZ PDF Datasheet
CS5361-KSZ Related Parts
CS5126-KL
CS5126-KL
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5126-KP
CS5126-KP
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5330A-KS
CS5330A-KS
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5330A-KSR
CS5330A-KSR
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5331A-DS
CS5331A-DS
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5331A-KSZR
CS5331A-KSZR
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5334-KS
CS5334-KS
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5335-KS
CS5335-KS
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5340-CZZ
CS5340-CZZ
Cirrus Logic
IC ADC/AUDIO 24BIT 192K 16TSSOP
CS5340-CZZR
CS5340-CZZR
Cirrus Logic
IC ADC/AUDIO 24BIT 192K 16TSSOP
CS5340-DZZ
CS5340-DZZ
Cirrus Logic
IC ADC/AUDIO 24BIT 192K 16TSSOP
CS5340-DZZR
CS5340-DZZR
Cirrus Logic
IC ADC/AUDIO 24BIT 192K 16TSSOP
CS5361-KSZ Description
The Cirrus Logic CS5361-KSZ is a high-performance, low-power audio analog-to-digital converter (ADC) designed for a variety of audio applications, including professional audio equipment, consumer electronics, and portable devices. This device is particularly well-suited for applications that require high-quality audio conversion with minimal distortion and noise.

## Key Features

1. High-Resolution ADC: The CS5361-KSZ features a 24-bit resolution, enabling precise audio signal conversion. It supports sampling rates up to 192 kHz, making it ideal for high-fidelity audio applications.

2. Low Power Consumption: Designed for efficiency, the CS5361-KSZ operates at low power levels, making it suitable for battery-operated devices. The device can be configured to operate in various power modes to optimize energy consumption.

3. Integrated Digital Filters: The ADC includes built-in digital filters that help reduce out-of-band noise and improve overall audio quality. These filters can be configured to meet specific application requirements, providing flexibility in design.

4. Flexible Input Configuration: The CS5361-KSZ supports multiple input configurations, including single-ended and differential inputs. This flexibility allows it to be used in a wide range of audio applications, accommodating different signal sources.

5. I2S and Left-Justified Output Formats: The device provides digital audio output in I2S and left-justified formats, ensuring compatibility with various digital audio processors and systems.

6. Low Total Harmonic Distortion (THD): The CS5361-KSZ boasts low total harmonic distortion, ensuring that the audio output remains clean and faithful to the original signal. This characteristic is crucial for maintaining audio fidelity in professional applications.

7. Integrated Voltage Reference: The device includes an internal voltage reference, simplifying the design and reducing the need for external components, which can help minimize the overall system cost and complexity.

## Specifications

- Resolution: 24 bits
- Sampling Rate: Up to 192 kHz
- Input Voltage Range: Typically ±1.5 V (for differential inputs)
- Power Supply Voltage: 3.3 V ±10%
- Power Consumption: Approximately 50 mW (typical)
- Total Harmonic Distortion + Noise (THD+N): Typically -100 dB (at 1 kHz)
- Signal-to-Noise Ratio (SNR): Typically 100 dB (A-weighted)
- Dynamic Range: Typically 100 dB
- Output Formats: I2S, Left-Justified
- Package Type: 28-pin TSSOP (Thin Shrink Small Outline Package)

## Applications

The CS5361-KSZ is suitable for a variety of applications, including:

- Professional audio equipment (mixers, audio interfaces, digital audio workstations)
- Consumer electronics (televisions, soundbars, home theater systems)
- Portable audio devices (MP3 players, smartphones, tablets)
- Automotive audio systems
- Digital signal processing (DSP) applications

## Conclusion

The Cirrus Logic CS5361-KSZ is a versatile and high-performance audio ADC that meets the demands of modern audio applications. With its combination of high resolution, low power consumption, and integrated features, it is an excellent choice for designers looking to implement high-quality audio conversion in their products. Whether for professional or consumer use, the CS5361-KSZ provides the performance and flexibility needed to achieve superior audio quality, making it a valuable component in any audio system.
CS5361-KSZ Compare Parts
  • CS5361-KSZ vs CS5501-BSR
  • CS5361-KSZ vs CS53L30-CWZR
  • CS5361-KSZ vs CS53L30-CNZR
  • CS5361-KSZ vs CS53L30-CNZ
  • CS5361-KSZ vs CS53L21-DNZR
  • CS5361-KSZ vs CS53L21-DNZ
  • CS5361-KSZ vs CS53L21-CNZR
  • CS5361-KSZ vs CS53L21-CNZ
  • CS5361-KSZ vs CS5372A-ISZR
  • CS5361-KSZ vs CS5372A-ISZ
  • CS5361-KSZ vs CS5372-BSZR
  • CS5361-KSZ vs CS5372-BSZ
  • CS5361-KSZ vs CS5372-BSR
  • CS5361-KSZ vs CS5372-BS
  • CS5361-KSZ vs CS5371A-ISZR
  • CS5361-KSZ vs CS5371A-ISZ
  • CS5361-KSZ vs CS5371-BSZR
  • CS5361-KSZ vs CS5371-BSZ
  • CS5361-KSZ vs CS5371-BSR
  • CS5361-KSZ vs CS5371-BS
  • CS5361-KSZ vs CS5368-DQZR
  • CS5361-KSZ vs CS5368-DQZ
  • CS5361-KSZ vs CS5368-CQZR
  • CS5361-KSZ vs CS5368-CQZ
  • CS5361-KSZ vs CS5366-DQZR
  • CS5361-KSZ vs CS5366-DQZ
  • CS5361-KSZ vs CS5366-CQZR
  • CS5361-KSZ vs CS5366-CQZ
  • CS5361-KSZ vs CS5364-DQZR
  • CS5361-KSZ vs CS5364-DQZ
  • CS5361-KSZ vs CS5364-CQZR
  • CS5361-KSZ vs CS5364-CQZ
  • CS5361-KSZ vs CS5361K-KZZR
  • CS5361-KSZ vs CS5361K-KZZ
  • CS5361-KSZ vs CS5361K-KSZR
  • CS5361-KSZ vs CS5361K-KSZ
  • CS5361-KSZ vs CS5361K-DZZR
  • CS5361-KSZ vs CS5361K-DZZ
  • CS5361-KSZ vs CS5361-KZZR
  • CS5361-KSZ vs CS5361-KZZ
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description