CS5361-KSZ
CS5361-KSZ
Obsolete
Description:  IC ADC/AUDIO 24BIT 192K 24SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS5361-KSZ Datasheet
History Price: Obsolete
In Stock: 32800
CS5361-KSZ vs CS53L21-DNZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
2
3
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
96k
Data Interface
Serial
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
3.3V, 5V
1.65V ~ 1.89V, 2.37V ~ 2.63V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
24-SOIC
32-QFN (5x5)