CS5372A-ISZ
CS5372A-ISZ
Obsolete
Description:  IC MODULATOR 24BIT 512K 24SSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5372A-ISZ Datasheet
History Price: Obsolete
In Stock: 7600
CS5372A-ISZ vs CS53L21-CNZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Modulator
ADC, Audio
Number of Channels
2
3
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
512k
96k
Data Interface
-
Serial
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital
Voltage - Supply
?.5V, 3.3V ~ 5V
1.65V ~ 1.89V, 2.37V ~ 2.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
24-SSOP
32-QFN (5x5)