CS53L21-CNZ
CS53L21-CNZ
Active
Description:  IC ADC/AUDIO 24BIT 96K 32QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS53L21-CNZ Datasheet
History Price: $7.60000
In Stock: 23200
CS53L21-CNZ vs CS5366-DQZ
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
3
6
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
96k
192k
Data Interface
Serial
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.65V ~ 1.89V, 2.37V ~ 2.63V
3.3V, 5V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
48-LQFP
Supplier Device Package
32-QFN (5x5)
48-LQFP (7x7)