Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Cirrus Logic CS5533-AS
CS5533-AS
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
16-BIT ADC WITH AMPLIFIER
Manufacturer:
Cirrus Logic
Datasheet:
CS5533-AS Datasheet
History Price: $5.73000
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5533-AS vs CS5528-ASZ
Part No
CS5533-AS
CS5528-ASZ
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of Bits
16
24
Sampling Rate (Per Second)
3.84k
617
Number of Inputs
4
8
Input Type
Differential
Single Ended
Data Interface
MICROWIRE?, Serial, SPI?
SPI
Configuration
MUX-PGA-ADC
MUX-ADC
Ratio - S/H:ADC
0:1
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
4.75V ~ 5.25V
5V
Voltage - Supply, Digital
4.75V ~ 5.25V
5V
Features
-
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
24-SSOP
Mounting Type
Surface Mount
Surface Mount