☰
CS8182YDPSR5
CS8182YDPSR5
Obsolete
Description:  IC REG LIN POS ADJ 200MA D2PAK-5
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 43220
CS8182YDPSR5 vs CS8129YTHA5
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
26V
Voltage - Output (Min/Fixed)
Tracking
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 200mA
0.6V @ 500mA
Current - Output
200mA
750mA
Current - Quiescent (Iq)
55 μA
70 mA
Current - Supply (Max)
25 mA
100 mA
PSRR
60dB (120Hz)
75dB (120Hz)
Control Features
Enable
Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
TO-220-5 Formed Leads
Supplier Device Package
D2PAK-5
TO-220-5 Horizontal