☰
CS8182YDPSR5
CS8182YDPSR5
Obsolete
Description:  IC REG LIN POS ADJ 200MA D2PAK-5
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 32240
CS8182YDPSR5 Specification
Specification
Part No
CS8182YDPSR5
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
45V
Voltage - Output (Min/Fixed)
Tracking
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
55 μA
Current - Supply (Max)
25 mA
PSRR
60dB (120Hz)
Control Features
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
D2PAK-5
CS8182YDPSR5 PDF Datasheet
CS8182YDPSR5 Related Parts
CS8101YD8
CS8101YD8
onsemi
IC REG LINEAR 5V 100MA 8SOIC
CS8101YD8G
CS8101YD8G
onsemi
IC REG LINEAR 5V 100MA 8SOIC
CS8101YDR8
CS8101YDR8
onsemi
IC REG LINEAR 5V 100MA 8SOIC
CS8101YDR8G
CS8101YDR8G
onsemi
IC REG LINEAR 5V 100MA 8SOIC
CS8101YDWF20
CS8101YDWF20
onsemi
IC REG LINEAR 5V 100MA 20SOIC
CS8101YDWF20G
CS8101YDWF20G
onsemi
IC REG LINEAR 5V 100MA 20SOIC
CS8101YDWFR20
CS8101YDWFR20
onsemi
IC REG LINEAR 5V 100MA 20SOIC
CS8101YDWFR20G
CS8101YDWFR20G
onsemi
IC REG LINEAR 5V 100MA 20SOIC
CS8101YT5
CS8101YT5
onsemi
IC REG LINEAR 5V 100MA TO220-5
CS8101YT5G
CS8101YT5G
onsemi
IC REG LINEAR 5V 100MA TO220-5
CS8101YTHA5
CS8101YTHA5
onsemi
IC REG LIN 5V 100MA TO220-5
CS8101YTHA5G
CS8101YTHA5G
onsemi
IC REG LIN 5V 100MA TO220-5
CS8182YDPSR5 Compare Parts
  • CS8182YDPSR5 vs CS8481YDP5
  • CS8182YDPSR5 vs CS8391YDPR5
  • CS8182YDPSR5 vs CS8391YDP5
  • CS8182YDPSR5 vs CS8363YDPSR7G
  • CS8182YDPSR5 vs CS8363YDPSR7G
  • CS8182YDPSR5 vs CS8363YDPS7G
  • CS8182YDPSR5 vs CS8361YDWFR16G
  • CS8182YDPSR5 vs CS8361YDWFR16
  • CS8182YDPSR5 vs CS8361YDWF16G
  • CS8182YDPSR5 vs CS8361YDWF16
  • CS8182YDPSR5 vs CS8361YDPSR7G
  • CS8182YDPSR5 vs CS8361YDPSR7
  • CS8182YDPSR5 vs CS8361YDPS7G
  • CS8182YDPSR5 vs CS8361YDPS7
  • CS8182YDPSR5 vs CS8321YT3G
  • CS8182YDPSR5 vs CS8321YT3
  • CS8182YDPSR5 vs CS8321YDPR3
  • CS8182YDPSR5 vs CS8321YDP3
  • CS8182YDPSR5 vs CS8311YDR8
  • CS8182YDPSR5 vs CS8311YD8
  • CS8182YDPSR5 vs CS8281YDPR5
  • CS8182YDPSR5 vs CS8281YDP5
  • CS8182YDPSR5 vs CS8271YN8
  • CS8182YDPSR5 vs CS8271YD8
  • CS8182YDPSR5 vs CS8221YDPR3G
  • CS8182YDPSR5 vs CS8221YDPR3
  • CS8182YDPSR5 vs CS8221YDP3G
  • CS8182YDPSR5 vs CS8221YDFR8G
  • CS8182YDPSR5 vs CS8221YDFR8
  • CS8182YDPSR5 vs CS8183YDWFR20G
  • CS8182YDPSR5 vs CS8183YDWFR20
  • CS8182YDPSR5 vs CS8183YDWF20G
  • CS8182YDPSR5 vs CS8183YDWF20
  • CS8182YDPSR5 vs CS8182YDPSR5G
  • CS8182YDPSR5 vs CS8182YDPS5G
  • CS8182YDPSR5 vs CS8182YDPS5
  • CS8182YDPSR5 vs CS8182YDFR8G
  • CS8182YDPSR5 vs CS8182YDFR8
  • CS8182YDPSR5 vs CS8182YDF8G
  • CS8182YDPSR5 vs CS8182YDF8
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend