CS82C52Z96
CS82C52Z96
Obsolete
Description:  IC UART/BRG 5V 16MHZ 28-PLCC
Manufacturer:  Renesas Electronics
Datasheet:   CS82C52Z96 Datasheet
History Price: Obsolete
In Stock: 36000
CS82C52Z96 vs CS82C50A-5
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Features
-
-
Number of Channels
1, UART
1, UART
FIFO's
-
-
Protocol
RS232
RS232
Data Rate (Max)
1Mbps
625kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
With Auto Flow Control
-
No
With IrDA Encoder/Decoder
-
No
With False Start Bit Detection
-
No
With Modem Control
Yes
Yes
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
44-PLCC (16.58x16.58)