CS82C52Z96
CS82C52Z96
Obsolete
Description:  IC UART/BRG 5V 16MHZ 28-PLCC
Manufacturer:  Renesas Electronics
Datasheet:   CS82C52Z96 Datasheet
History Price: Obsolete
In Stock: 36000
CS82C52Z96 Specification
Specification
Part No
CS82C52Z96
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
-
Number of Channels
1, UART
FIFO's
-
Protocol
RS232
Data Rate (Max)
1Mbps
Voltage - Supply
4.5V ~ 5.5V
With Auto Flow Control
-
With IrDA Encoder/Decoder
-
With False Start Bit Detection
-
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
CS82C52Z96 Related Parts
CS82C50A-5
CS82C50A-5
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
CS82C50A-596
CS82C50A-596
Intersil
SERIAL I/O CONTROLLER
CS82C50A-596
CS82C50A-596
Renesas Electronics
IC UART/BRG 44PLCC
CS82C50A-5Z
CS82C50A-5Z
Renesas Electronics
IC COMMUNICATION ELEMENT 44-PLCC
CS82C50A-5Z96
CS82C50A-5Z96
Renesas Electronics
IC ASYNC COMM ELEMNT UART 44PLCC
CS82C52
CS82C52
Harris Corporation
CMOS SERIAL CONTROLLER INTERFACE
CS82C5296
CS82C5296
Intersil
SERIAL I/O CONTROLLER
CS82C5296
CS82C5296
Renesas Electronics
IC UART/BRG 5V 16MHZ 28-PLCC
CS82C52AID82C52
CS82C52AID82C52
Renesas Electronics
IC CONTROLLER UART 28-PLCC
CS82C52Z
CS82C52Z
Renesas Electronics
IC CONTROLLER UART 28-PLCC
CS82C52Z96 Description
Overview of Renesas Electronics CS82C52Z96

The Renesas CS82C52Z96 is a high-performance, CMOS-based 8-bit microcontroller primarily designed for embedded control applications. It belongs to the 80C52 family of microcontrollers, which are widely recognized for their reliability and versatility in industrial and consumer electronics. This device integrates a robust CPU core with enhanced peripherals and flexible memory architecture to support complex embedded system designs.

Architecture and Core Features

The CS82C52Z96 is based on the classic 8051/80C52 CPU architecture, which operates at a maximum clock frequency of 12 MHz. It features an 8-bit accumulator and a 16-bit program counter, supporting efficient instruction execution optimized for control-oriented applications. The core architecture supports Boolean processing, making it well-suited for bit-level manipulation required in control systems.

Memory Configuration

This microcontroller offers an on-chip memory architecture that consists of:

* 8 KB of on-chip ROM (Mask ROM) for program storage, providing a secure and reliable non-volatile storage option.
* 256 bytes of on-chip RAM for data storage and stack operations.
* The device supports external memory interfacing, allowing expansion with up to 64 KB of program memory and 64 KB of external data memory, enabling larger and more complex applications.

Input/Output Ports

The CS82C52Z96 includes four 8-bit bidirectional I/O ports (Port 0 to Port 3), which serve multiple functions:

* Port 0 acts as a multiplexed address/data bus during external memory access.
* Ports 1, 2, and 3 are general-purpose I/O ports with additional alternate functions like serial communication and timer inputs/outputs.

The flexible I/O design enables interfacing with various external peripherals such as sensors, displays, and communication modules.

Timers and Counters

This microcontroller is equipped with three 16-bit timers/counters:

* Timer 0 and Timer 1, which can operate as timers or event counters.
* Timer 2, a dedicated 16-bit auto-reload timer, enhancing the device's timing capabilities for complex control tasks such as baud rate generation or pulse width modulation.

These timers facilitate accurate event timing, pulse measurement, and generation of precise delays.

Serial Communication

The CS82C52Z96 features a full-duplex UART (Universal Asynchronous Receiver/Transmitter) interface that supports serial communication:

* Supports variable baud rates programmable via timer reload values.
* Includes standard framing and error detection mechanisms such as parity and stop bits.
* Enables connection to various serial devices such as modems, printers, or other microcontrollers for data exchange.

Interrupt System

The microcontroller includes a versatile interrupt system with up to six vectored interrupts, allowing priority control and fast response:

* External interrupts INT0 and INT1.
* Timer interrupts from Timer 0, Timer 1, and Timer 2.
* Serial port interrupt.

This interrupt structure allows efficient event-driven programming and real-time system response.

Power Management

The CS82C52Z96 supports several power-saving modes designed to reduce power consumption during inactive periods:

* Idle Mode: Halts the CPU but keeps peripherals running.
* Power-down Mode: Stops the oscillator and places the device in a low-power state.

These modes make the device suitable for battery-operated or energy-sensitive applications.

Package and Operating Conditions

The device is typically available in a 40-pin dual in-line package (DIP) or small-outline packages suitable for PCB mounting. It operates at a supply voltage range from 4.5V to 5.5V, with an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Key Specifications

* CPU: 8-bit 80C52 core
* Clock Frequency: Up to 12 MHz
* On-chip ROM: 8 KB Mask ROM
* On-chip RAM: 256 bytes
* External Memory: Up to 64 KB program and 64 KB data memory
* I/O Ports: 4 × 8-bit bidirectional ports
* Timers: Three 16-bit timers/counters (Timer 0, Timer 1, Timer 2)
* Serial Interface: Full-duplex UART
* Interrupts: 6 vectored interrupts with priority levels
* Power Supply: 4.5 to 5.5 V
* Operating Temperature: -40°C to +85°C
* Package: 40-pin DIP/SOP

Applications

The CS82C52Z96 is ideal for embedded control applications requiring moderate processing power and versatile I/O, such as:

* Industrial automation controllers
* Consumer electronics
* Communication devices
* Instrumentation and measurement systems
* Automotive control units

Its compatibility with standard 8051 tools and widespread community support make it an attractive choice for developers seeking a reliable and well-documented microcontroller platform.

---

If you want, I can also provide a detailed comparison between CS82C52Z96 and other similar microcontrollers or information about typical development tools used with it.
CS82C52Z96 Compare Parts
  • CS82C52Z96 vs CS82C52AID82C52
  • CS82C52Z96 vs CS82C5296
  • CS82C52Z96 vs CS82C5296
  • CS82C52Z96 vs CS82C52
  • CS82C52Z96 vs CS82C50A-5Z96
  • CS82C52Z96 vs CS82C50A-5Z
  • CS82C52Z96 vs CS82C50A-596
  • CS82C52Z96 vs CS82C50A-596
  • CS82C52Z96 vs CS82C50A-5
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend