CS8416-DSZR
CS8416-DSZR
Not For New Designs
Description:  IC AUDIO RECEIVER 28SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS8416-DSZR Datasheet
History Price: $10.06500
In Stock: 22000
CS8416-DSZR vs CS8416-CSZ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Function
Audio Receiver
Audio Receiver
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
8
8
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.3V ~ 5V
3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
32kHz ~ 192kHz
32kHz ~ 192kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC