CS8416-DSZR
CS8416-DSZR
Not For New Designs
Description:  IC AUDIO RECEIVER 28SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS8416-DSZR Datasheet
History Price: $10.06500
In Stock: 22000
CS8416-DSZR Specification
Specification
Part No
CS8416-DSZR
Category
Audio Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Receiver
Applications
Digital Audio Interfacing
Number of Channels
8
Interface
I2C, SPI
Voltage - Supply
3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
32kHz ~ 192kHz
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
CS8416-DSZR PDF Datasheet
CS8416-DSZR Related Parts
CS8401A-CP
CS8401A-CP
Cirrus Logic
DIGITAL AUDIO INTERFACE TRANS
CS8401A-CSZ
CS8401A-CSZ
Cirrus Logic
CONSUMER CIRCUIT, CMOS, PDSO24
CS8401A-IS
CS8401A-IS
Cirrus Logic
DIGITAL AUDIO INTERFACE TRANS
CS8405A-CS
CS8405A-CS
Cirrus Logic
DIGITAL AUDIO INTERFACE TRANS
CS8405A-CSR
CS8405A-CSR
Cirrus Logic
DIGITAL AUDIO INTERFACE TRANS
CS8405A-CZZ
CS8405A-CZZ
Cirrus Logic
IC AUDIO TRANSMITTER 28TSSOP
CS8406-CSZ
CS8406-CSZ
Cirrus Logic
IC AUDIO TRANSMITTER 28SOIC
CS8406-CSZR
CS8406-CSZR
Cirrus Logic
IC AUDIO TRANSMITTER 28SOIC
CS8406-CZZ
CS8406-CZZ
Cirrus Logic
IC AUDIO TRANSMITTER 28TSSOP
CS8406-CZZR
CS8406-CZZR
Cirrus Logic
IC AUDIO TRANSMITTER 28TSSOP
CS8406-DSZ
CS8406-DSZ
Cirrus Logic
IC AUDIO TRANSMITTER 28SOIC
CS8406-DSZR
CS8406-DSZR
Cirrus Logic
IC AUDIO TRANSMITTER 28SOIC
CS8416-DSZR Compare Parts
  • CS8416-DSZR vs CS8427-DZZ
  • CS8416-DSZR vs CS8427-CZZR
  • CS8416-DSZR vs CS8427-CZZ
  • CS8416-DSZR vs CS8427-CSZR
  • CS8416-DSZR vs CS8427-CSZ
  • CS8416-DSZR vs CS8427-CSR
  • CS8416-DSZR vs CS8427-CS
  • CS8416-DSZR vs CS8422-CNZR
  • CS8416-DSZR vs CS8422-CNZ
  • CS8416-DSZR vs CS8421-EZZR
  • CS8416-DSZR vs CS8421-EZZ
  • CS8416-DSZR vs CS8421-DZZR
  • CS8416-DSZR vs CS8421-DZZ
  • CS8416-DSZR vs CS8421-CZZR
  • CS8416-DSZR vs CS8421-CZZ
  • CS8416-DSZR vs CS8420-DSZR
  • CS8416-DSZR vs CS8420-DSZR
  • CS8416-DSZR vs CS8420-DSZ
  • CS8416-DSZR vs CS8420-DSZ
  • CS8416-DSZR vs CS8420-CSZR
  • CS8416-DSZR vs CS8420-CSZ
  • CS8416-DSZR vs CS8416K-DZZR
  • CS8416-DSZR vs CS8416K-DZZ
  • CS8416-DSZR vs CS8416K-CZZR
  • CS8416-DSZR vs CS8416K-CZZ
  • CS8416-DSZR vs CS8416K-CSZR
  • CS8416-DSZR vs CS8416K-CSZ
  • CS8416-DSZR vs CS8416K-CNZR
  • CS8416-DSZR vs CS8416K-CNZ
  • CS8416-DSZR vs CS8416-DZZR
  • CS8416-DSZR vs CS8416-DZZ
  • CS8416-DSZR vs CS8416-DSZ
  • CS8416-DSZR vs CS8416-DNZR
  • CS8416-DSZR vs CS8416-DNZ
  • CS8416-DSZR vs CS8416-CZZR
  • CS8416-DSZR vs CS8416-CZZ
  • CS8416-DSZR vs CS8416-CSZR
  • CS8416-DSZR vs CS8416-CSZ
  • CS8416-DSZR vs CS8415A-IZZR
  • CS8416-DSZR vs CS8415A-IZZ
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price