CY28400OC
CY28400OC
Active
Description:  PLL BASED CLOCK DRIVER, 28400 SE
Manufacturer:  Cypress Semiconductor
Datasheet:   CY28400OC Datasheet
History Price: $6.74000
In Stock: 17200
CY28400OC vs CY28551LFXC
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe), SATA CPU
Intel CPU, AMD CPU
Input
Clock
Crystal
Output
HCSL
HCSL, LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:23
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
100MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
64-QFN (9x9)