CY28551LFXC
CY28551LFXC
Obsolete
Description:  IC CLOCK INTEL/AMD SIS VIA 64QFN
Manufacturer:  Skyworks Solutions
Datasheet:   CY28551LFXC Datasheet
History Price: Obsolete
In Stock: 30000
CY28551LFXC Specification
Specification
Part No
CY28551LFXC
Category
Clock/Timing - Application Specific
Manufacturer
Skyworks Solutions
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Intel CPU, AMD CPU
Input
Crystal
Output
HCSL, LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:23
Differential - Input:Output
No/Yes
Frequency - Max
400MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
CY28551LFXC PDF Datasheet
CY28551LFXC Related Parts
CY2212ZXC-2
CY2212ZXC-2
Infineon Technologies
IC RAMBUS CLK GENERATOR 16-TSSOP
CY22313ZXC
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22313ZXCT
CY22313ZXCT
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A
CY22800FXC-025A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A
CY22800FXC-026A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A
CY22800FXC-027A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY28551LFXC Compare Parts
  • CY28551LFXC vs CY2SSTV857ZXI-32
  • CY28551LFXC vs CY2SSTV857ZXI-27T
  • CY28551LFXC vs CY2SSTV857ZXI-27
  • CY28551LFXC vs CY2SSTV857ZXC-32T
  • CY28551LFXC vs CY2SSTV857ZXC-32
  • CY28551LFXC vs CY2SSTV857ZXC-27T
  • CY28551LFXC vs CY2SSTV857ZXC-27
  • CY28551LFXC vs CY2SSTV857ZI-27T
  • CY28551LFXC vs CY2SSTV857ZI-27
  • CY28551LFXC vs CY2SSTV857ZC-32
  • CY28551LFXC vs CY2SSTV855ZXIT
  • CY28551LFXC vs CY2SSTV855ZXI
  • CY28551LFXC vs CY2SSTV855ZXCT
  • CY28551LFXC vs CY2SSTV855ZXC
  • CY28551LFXC vs CY29976AXIT
  • CY28551LFXC vs CY29976AXI
  • CY28551LFXC vs CY29976AIT
  • CY28551LFXC vs CY29976AI
  • CY28551LFXC vs CY28RS480ZXCT
  • CY28551LFXC vs CY28RS480ZXCT
  • CY28551LFXC vs CY28RS480ZXC
  • CY28551LFXC vs CY28RS480ZXC
  • CY28551LFXC vs CY28RS480OXCT
  • CY28551LFXC vs CY28RS480OXC
  • CY28551LFXC vs CY28RS400ZXCT
  • CY28551LFXC vs CY28RS400ZXC
  • CY28551LFXC vs CY28RS400OXCT
  • CY28551LFXC vs CY28RS400OXC
  • CY28551LFXC vs CY28800ZXIT
  • CY28551LFXC vs CY28800ZXI
  • CY28551LFXC vs CY28800OXIT
  • CY28551LFXC vs CY28800OXI
  • CY28551LFXC vs CY28800OXCT
  • CY28551LFXC vs CY28800OXC
  • CY28551LFXC vs CY28551LFXCT
  • CY28551LFXC vs CY28551LFXC-3T
  • CY28551LFXC vs CY28551LFXC-3
  • CY28551LFXC vs CY28517ZXCT
  • CY28551LFXC vs CY28517ZXC
  • CY28551LFXC vs CY28446LFXCT
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery