Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Cypress Semiconductor CY28400OC
CY28400OC
Active
Clock/Timing - Application Specific
Description:
PLL BASED CLOCK DRIVER, 28400 SE
Manufacturer:
Cypress Semiconductor
Datasheet:
CY28400OC Datasheet
History Price: $6.74000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY28400OC vs CY28800OXC
Part No
CY28400OC
CY28800OXC
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Cypress Semiconductor
Skyworks Solutions
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe), SATA CPU
PCI Express (PCIe), SATA CPU
Input
Clock
Clock
Output
HCSL
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:8
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
100MHz
210MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
48-SSOP