CY28800OXC
CY28800OXC
Obsolete
Description:  IC CLK PCIE/SATA CK409/10 48SSOP
Manufacturer:  Skyworks Solutions
Datasheet:   CY28800OXC Datasheet
History Price: Obsolete
In Stock: 45600
CY28800OXC Specification
Specification
Part No
CY28800OXC
Category
Clock/Timing - Application Specific
Manufacturer
Skyworks Solutions
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe), SATA CPU
Input
Clock
Output
HCSL
Number of Circuits
1
Ratio - Input:Output
1:8
Differential - Input:Output
Yes/Yes
Frequency - Max
210MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
CY28800OXC Related Parts
CY2212ZXC-2
CY2212ZXC-2
Infineon Technologies
IC RAMBUS CLK GENERATOR 16-TSSOP
CY22313ZXC
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22313ZXCT
CY22313ZXCT
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A
CY22800FXC-025A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A
CY22800FXC-026A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A
CY22800FXC-027A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY28800OXC Description
Overview of Skyworks Solutions CY28800OXC

The Skyworks Solutions CY28800OXC is a highly integrated, low-jitter clock generator designed for a variety of applications in telecommunications, data communications, and consumer electronics. This device is part of the CY28800 family, known for its flexibility, high performance, and ability to generate multiple output frequencies from a single reference clock. The CY28800OXC is particularly valued for its low power consumption and high signal integrity, making it an essential component in modern electronic designs.

Key Specifications

- Input Frequency Range: The CY28800OXC accepts input frequencies ranging from 10 MHz to 100 MHz, allowing it to work with various clock sources and applications.
- Output Frequency Range: The device can generate output frequencies from 1 MHz to 200 MHz, providing a wide range of frequency options for different applications.
- Jitter Performance: The CY28800OXC features low phase jitter, typically around 1 ps RMS, which is critical for high-speed data applications where timing accuracy is essential.
- Power Supply Voltage (VDD): The device operates with a supply voltage of 3.3V, which is standard for many digital circuits, ensuring compatibility with various systems.
- Power Consumption: The typical power consumption is around 150 mW, making it efficient for battery-powered applications and minimizing heat generation.
- Operating Temperature Range: The operating temperature range is specified from -40°C to +85°C, ensuring reliable performance in harsh environments.

Functional Description

The CY28800OXC is designed to provide flexible clock generation and distribution capabilities. Key features include:

- Multiple Outputs: The device can generate up to eight independent output clocks, each of which can be configured to different frequencies and phases, allowing for complex timing requirements in digital systems.
- Programmable Features: The CY28800OXC includes programmable output settings, enabling users to customize the output frequency, duty cycle, and phase for each output independently through an I2C interface.
- Low Phase Noise: The low phase noise performance of the device makes it ideal for applications requiring high signal integrity, such as high-speed data communications and RF applications.
- Integrated PLL: The device incorporates a phase-locked loop (PLL) that allows for frequency synthesis and jitter reduction, enhancing overall performance.

Pin Configuration

The CY28800OXC is typically available in a 32-pin QFN package, which provides a compact footprint for space-constrained designs. The pin configuration includes:

- Input Pins: Pins for connecting the reference clock input.
- Output Pins: Multiple pins for the generated clock outputs.
- Control Pins: Pins for I2C communication, enabling configuration and control of the device.
- Power Supply Pins: Pins for connecting the power supply and ground.

Applications

The CY28800OXC is widely used in various applications, including:

- Telecommunications: For clock generation in base stations, routers, and switches, where precise timing is critical for data integrity.
- Data Communications: In high-speed data links, such as Ethernet and PCIe, where low jitter and accurate clocking are essential.
- Consumer Electronics: In devices such as televisions, set-top boxes, and gaming consoles, where multiple clock frequencies are required for different components.
- Industrial Automation: For synchronizing various control systems and sensors in industrial environments.

Conclusion

The Skyworks Solutions CY28800OXC is a versatile and efficient clock generator that offers a range of features suitable for diverse applications. Its wide input and output frequency ranges, low jitter performance, and programmable capabilities make it an excellent choice for engineers and designers looking to implement flexible and reliable clock solutions in their electronic systems. With its robust performance and versatility, the CY28800OXC continues to be a preferred component in the field of clock generation and distribution.
CY28800OXC Compare Parts
  • CY28800OXC vs CY2SSTV857ZXI-32
  • CY28800OXC vs CY2SSTV857ZXI-27T
  • CY28800OXC vs CY2SSTV857ZXI-27
  • CY28800OXC vs CY2SSTV857ZXC-32T
  • CY28800OXC vs CY2SSTV857ZXC-32
  • CY28800OXC vs CY2SSTV857ZXC-27T
  • CY28800OXC vs CY2SSTV857ZXC-27
  • CY28800OXC vs CY2SSTV857ZI-27T
  • CY28800OXC vs CY2SSTV857ZI-27
  • CY28800OXC vs CY2SSTV857ZC-32
  • CY28800OXC vs CY2SSTV855ZXIT
  • CY28800OXC vs CY2SSTV855ZXI
  • CY28800OXC vs CY2SSTV855ZXCT
  • CY28800OXC vs CY2SSTV855ZXC
  • CY28800OXC vs CY29976AXIT
  • CY28800OXC vs CY29976AXI
  • CY28800OXC vs CY29976AIT
  • CY28800OXC vs CY29976AI
  • CY28800OXC vs CY28RS480ZXCT
  • CY28800OXC vs CY28RS480ZXCT
  • CY28800OXC vs CY28RS480ZXC
  • CY28800OXC vs CY28RS480ZXC
  • CY28800OXC vs CY28RS480OXCT
  • CY28800OXC vs CY28RS480OXC
  • CY28800OXC vs CY28RS400ZXCT
  • CY28800OXC vs CY28RS400ZXC
  • CY28800OXC vs CY28RS400OXCT
  • CY28800OXC vs CY28RS400OXC
  • CY28800OXC vs CY28800ZXIT
  • CY28800OXC vs CY28800ZXI
  • CY28800OXC vs CY28800OXIT
  • CY28800OXC vs CY28800OXI
  • CY28800OXC vs CY28800OXCT
  • CY28800OXC vs CY28551LFXCT
  • CY28800OXC vs CY28551LFXC-3T
  • CY28800OXC vs CY28551LFXC-3
  • CY28800OXC vs CY28551LFXC
  • CY28800OXC vs CY28517ZXCT
  • CY28800OXC vs CY28517ZXC
  • CY28800OXC vs CY28446LFXCT
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery