Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Cypress Semiconductor CY28409OC
CY28409OC
Active
Clock/Timing - Application Specific
Description:
PROCESSOR SPECIFIC CLOCK GENERAT
Manufacturer:
Cypress Semiconductor
Datasheet:
CY28409OC Datasheet
History Price: $3.43000
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY28409OC vs CY28551LFXC
Part No
CY28409OC
CY28551LFXC
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Cypress Semiconductor
Skyworks Solutions
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Intel CPU, AMD CPU
Input
LVTTL, Crystal
Crystal
Output
Clock
HCSL, LVCMOS
Number of Circuits
2
1
Ratio - Input:Output
1:21
1:23
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
400MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
56-SSOP
64-QFN (9x9)