Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Application Specific Microcontrollers
/ Infineon Technologies CY7C53120E4-40SXIT
CY7C53120E4-40SXIT
Active
Embedded - Application Specific Microcontrollers
Description:
IC PROCESSOR NEURON 32-SOIC
Manufacturer:
Infineon Technologies
Datasheet:
CY7C53120E4-40SXIT Datasheet
History Price: $122.33252
In Stock: 29760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY7C53120E4-40SXIT vs CY7C68013A-56LFXC
Part No
CY7C53120E4-40SXIT
CY7C68013A-56LFXC
Category
Embedded - Application Specific Microcontrollers
Embedded - Application Specific Microcontrollers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Neuron
EZ-USB FX2LP
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Applications
Network Processor
USB Microcontroller
Core Processor
Pipelined
8051
Program Memory Type
FLASH (4kB), ROM (12kB)
ROMless
Controller Series
CY7C531xx
CY7C680xx
RAM Size
2K x 8
16K x 8
Interface
Serial
I2C, USB, USART
Number of I/O
11
24
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOIC (0.445", 11.30mm Width)
56-VFQFN Exposed Pad
Supplier Device Package
32-SOIC
56-QFN (8x8)