Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Application Specific Microcontrollers
/ Infineon Technologies CY7C53120E4-40SXIT
CY7C53120E4-40SXIT
Active
Embedded - Application Specific Microcontrollers
Description:
IC PROCESSOR NEURON 32-SOIC
Manufacturer:
Infineon Technologies
Datasheet:
CY7C53120E4-40SXIT Datasheet
History Price: $122.33252
In Stock: 29760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY7C53120E4-40SXIT Specification
Specification
Part No
CY7C53120E4-40SXIT
Category
Embedded - Application Specific Microcontrollers
Manufacturer
Infineon Technologies
Series
Neuron
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
Network Processor
Core Processor
Pipelined
Program Memory Type
FLASH (4kB), ROM (12kB)
Controller Series
CY7C531xx
RAM Size
2K x 8
Interface
Serial
Number of I/O
11
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-SOIC (0.445", 11.30mm Width)
Supplier Device Package
32-SOIC
CY7C53120E4-40SXIT PDF Datasheet
CY7C53120E4-40SXIT Datasheet
Click and Download: CY7C53120E4-40SXIT Datasheet
CY7C53120E4-40SXIT Related Parts
CY7C53120E2-10AXI
Infineon Technologies
IC PROCESSOR NEURON 44LQFP
CY7C53120E2-10AXIT
Infineon Technologies
IC PROCESSOR NEURON 44LQFP
CY7C53120E2-10SXI
Infineon Technologies
IC PROCESSOR NEURON 32-SOIC
CY7C53120E2-10SXIT
Infineon Technologies
IC PROCESSOR NEURON 32-SOIC
CY7C53120E4-40AXI
Infineon Technologies
IC PROCESSOR NEURON 44LQFP
CY7C53120E4-40AXIT
Infineon Technologies
IC PROCESSOR NEURON 44LQFP
CY7C53120E4-40SXI
Infineon Technologies
IC PROCESSOR NEURON 32-SOIC
CY7C53120E4-40SXIES
Cypress Semiconductor
MPU CY7C531X0 CISC 16BIT 40MHZ
CY7C53150-20AXI
Infineon Technologies
IC PROCESSOR NEURON 64LQFP
CY7C53150-20AXIT
Infineon Technologies
IC PROCESSOR NEURON 64LQFP
CY7C531504-20AXI
Cypress Semiconductor
LAN CONTROLLER, 5 CHANNEL(S)
CY7C63001A-PC
Infineon Technologies
IC MCU 8 BIT 12MH 128B 20-DIP
CY7C53120E4-40SXIT Compare Parts
CY7C53120E4-40SXIT vs CY7C68053-56BAXI
CY7C53120E4-40SXIT vs CY7C68016A-56LTXCT
CY7C53120E4-40SXIT vs CY7C68016A-56LTXC
CY7C53120E4-40SXIT vs CY7C68016A-56LFXCT
CY7C53120E4-40SXIT vs CY7C68016A-56LFXC
CY7C53120E4-40SXIT vs CY7C68015A-56PVXC
CY7C53120E4-40SXIT vs CY7C68015A-56LTXC
CY7C53120E4-40SXIT vs CY7C68015A-56LFXC
CY7C53120E4-40SXIT vs CY7C68014A-56PVXC
CY7C53120E4-40SXIT vs CY7C68014A-56LTXC
CY7C53120E4-40SXIT vs CY7C68014A-56LFXC
CY7C53120E4-40SXIT vs CY7C68014A-56BAXC
CY7C53120E4-40SXIT vs CY7C68014A-128AXC
CY7C53120E4-40SXIT vs CY7C68014A-100AXC
CY7C53120E4-40SXIT vs CY7C68013A-56PVXI
CY7C53120E4-40SXIT vs CY7C68013A-56PVXCT
CY7C53120E4-40SXIT vs CY7C68013A-56PVXC
CY7C53120E4-40SXIT vs CY7C68013A-56LTXIT
CY7C53120E4-40SXIT vs CY7C68013A-56LTXI
CY7C53120E4-40SXIT vs CY7C68013A-56LTXCT
CY7C53120E4-40SXIT vs CY7C68013A-56LTXC
CY7C53120E4-40SXIT vs CY7C68013A-56LFXI
CY7C53120E4-40SXIT vs CY7C68013A-56LFXCT
CY7C53120E4-40SXIT vs CY7C68013A-56LFXC
CY7C53120E4-40SXIT vs CY7C68013A-56BAXCT
CY7C53120E4-40SXIT vs CY7C68013A-56BAXC
CY7C53120E4-40SXIT vs CY7C68013A-128AXI
CY7C53120E4-40SXIT vs CY7C68013A-128AXC
CY7C53120E4-40SXIT vs CY7C68013A-100AXI
CY7C53120E4-40SXIT vs CY7C68013A-100AXC
CY7C53120E4-40SXIT vs CY7C68013-56PVXC
CY7C53120E4-40SXIT vs CY7C68013-56PVC
CY7C53120E4-40SXIT vs CY7C68013-100AXC
CY7C53120E4-40SXIT vs CY7C68013-100AC
CY7C53120E4-40SXIT vs CY7C67300-100AXIT
CY7C53120E4-40SXIT vs CY7C67300-100AXI
CY7C53120E4-40SXIT vs CY7C67300-100AXAT
CY7C53120E4-40SXIT vs CY7C67300-100AXA
CY7C53120E4-40SXIT vs CY7C66113C-PVXCT
CY7C53120E4-40SXIT vs CY7C66113C-PVXC
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you