Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel D87C5124
D87C5124
Obsolete
Embedded - Microcontrollers
Description:
8-BIT, UVPROM, 8051 CPU
Manufacturer:
Intel
Datasheet:
D87C5124 Datasheet
History Price: Obsolete
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D87C5124 vs D87C52T2
Part No
D87C5124
D87C52T2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Advanced Micro Devices
Series
87C
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Core Processor
MCS 51
80C51
Core Size
8-Bit
8-Bit
Speed
-
12MHz
Connectivity
-
UART/USART
Peripherals
-
POR
Number of I/O
-
32
Program Memory Size
-
8KB (8K x 8)
Program Memory Type
EPROM, UV
EPROM
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
40-CDIP (0.600", 15.24mm)
Supplier Device Package
-
40-CDIP