☰
D87C5124
D87C5124
Obsolete
Description:  8-BIT, UVPROM, 8051 CPU
Manufacturer:  Intel
Datasheet:   D87C5124 Datasheet
History Price: Obsolete
In Stock: 9080
D87C5124 Specification
Specification
Part No
D87C5124
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
87C
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MCS 51
Core Size
8-Bit
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
-
Program Memory Type
EPROM, UV
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
D87C5124 PDF Datasheet
D87C5124 Related Parts
D8741A8
D8741A8
Intel
8-BIT, UVPROM, 8048 CPU
D8742
D8742
Rochester Electronics
IC MCU 8BIT
D8748H
D8748H
Rochester Electronics
IC MCU 8BIT
D8749H
D8749H
Rochester Electronics
IC MCU 8BIT
D87C51FA
D87C51FA
Rochester Electronics
IC MCU 8BIT EPROM UV
D87C51FA-1
D87C51FA-1
Rochester Electronics
IC MCU 8BIT EPROM UV
D87C51FA24
D87C51FA24
Intel
8-BIT, UVPROM, 8051 CPU
D87C5224
D87C5224
Intel
8-BIT, UVPROM, 8051 CPU
D8751H-8
D8751H-8
Rochester Electronics
IC MCU
D8751H
D8751H
Advanced Micro Devices
8-BIT, UVPROM, 8051 CPU
D8753H
D8753H
Advanced Micro Devices
8-BIT, UVPROM, 8051 CPU
D87C51
D87C51
Advanced Micro Devices
8-BIT, UVPROM, 8051 CPU
D87C5124 Compare Parts
  • D87C5124 vs D87C51FA24
  • D87C5124 vs D87C51FA-1
  • D87C5124 vs D87C51FA
  • D87C5124 vs D8749H
  • D87C5124 vs D8748H
  • D87C5124 vs D8742
  • D87C5124 vs D8741A8
  • D87C5124 vs D8751H-8
  • D87C5124 vs D87C541-1
  • D87C5124 vs D87C541
  • D87C5124 vs D87C52T2
  • D87C5124 vs D87C521
  • D87C5124 vs D87C51-1
  • D87C5124 vs D87C51
  • D87C5124 vs D8753H
  • D87C5124 vs D8751H
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object