DAC-08ED
DAC-08ED
Obsolete
Description:  1-CH 8-BIT CURRENT STEERING DAC
Manufacturer:  onsemi
Datasheet:   DAC-08ED Datasheet
History Price: $0.84000
In Stock: 17200
DAC-08ED vs DAC9881SRGER
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
18
Number of D/A Converters
-
1
Settling Time
-
5μs (Typ)
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
SPI, DSP
Reference Type
-
External
Voltage - Supply, Analog
-
2.7V ~ 3.3V, 5V
Voltage - Supply, Digital
-
1.7V ~ 5.5V
INL/DNL (LSB)
-
?.5, ?
Architecture
-
R-2R
Operating Temperature
-
-40 ℃ ~ 105 ℃
Package / Case
-
24-VFQFN Exposed Pad
Supplier Device Package
-
24-VQFN (4x4)
Mounting Type
-
Surface Mount