☰
DAC-08ED
DAC-08ED
Obsolete
Description:  1-CH 8-BIT CURRENT STEERING DAC
Manufacturer:  onsemi
Datasheet:   DAC-08ED Datasheet
History Price: $0.84000
In Stock: 13760
DAC-08ED Specification
Specification
Part No
DAC-08ED
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
-
Number of D/A Converters
-
Settling Time
-
Output Type
-
Differential Output
-
Data Interface
-
Reference Type
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
INL/DNL (LSB)
-
Architecture
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
DAC-08ED PDF Datasheet
DAC-08ED Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC0800LCN/NOPB
DAC0800LCN/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC-08ED Description
The onsemi DAC-08ED is an 8-bit digital-to-analog converter designed for precision voltage output applications in mixed-signal environments. This device is classified as a monolithic, parallel-input DAC featuring a current-output architecture capable of providing linear, monotonic analog conversion with high speed and stability. The DAC-08ED is engineered to operate over a standard industrial temperature range and is packaged in a dual in-line plastic package (DIP) suitable for through-hole assembly. It offers reliable performance for applications requiring accurate digital-to-analog translation of 8-bit input words into corresponding current outputs, facilitating integration into data acquisition systems, waveform generation circuits, and programmable voltage-controlled applications.

## Device Function and Classification

The DAC-08ED functions as a unidirectional digital-to-analog converter that translates an 8-bit binary digital input word into a proportional analog current output. It employs a current-switching architecture with an internal resistor string network, allowing for fast settling times and minimal output offset errors. The device is constructed using onsemi’s precision bipolar process, which ensures tight matching of the internal current sources and switches. This architecture enables full-scale current output that is proportional to the digital input code, while maintaining linearity over the entire 8-bit input range. The DAC-08ED is classified as a standard 8-bit monolithic DAC, offering a cost-effective solution for moderate-resolution analog control in industrial and instrumentation applications.

## Electrical Characteristics and Parameters

The DAC-08ED is specified for a supply voltage range typically between ±5 V and ±15 V, with a recommended dual supply operation to maintain optimal linearity and output compliance. The full-scale output current (I_FS) is nominally 2 mA for a ±5 V reference input, with output current scaling linearly with the applied reference voltage. Differential nonlinearity (DNL) is specified at a maximum of ±0.5 LSB, ensuring monotonic performance across all input codes, while integral nonlinearity (INL) is maintained within ±1 LSB for high-precision conversion. The output compliance voltage is designed to support up to 10 V across a resistive load without affecting linearity. The DAC-08ED exhibits a typical settling time of 300 ns to within 0.1% of final value for a full-scale transition, and the output current source exhibits low temperature coefficient to maintain accuracy across industrial temperature ranges. Input logic levels conform to standard TTL thresholds, allowing direct interfacing with microprocessor and microcontroller systems.

## Switching and Dynamic Performance

The DAC-08ED is optimized for high-speed operation with a parallel-input interface that allows simultaneous updating of all eight bits. The device architecture minimizes propagation delay between input word application and output current stabilization, providing consistent timing performance for synchronous digital control. Output current switching is designed with low glitch energy to reduce spurious transients during code transitions, critical for waveform generation and precision analog signal synthesis. The device’s output current can drive external resistive loads directly, or can be converted to voltage using an operational amplifier configured as a transimpedance stage, depending on application requirements. The DAC supports both static and dynamic applications, including pulse-code modulation and analog waveform synthesis.

## Thermal and Package Considerations

The DAC-08ED is available in an 18-lead DIP package that provides adequate thermal dissipation for standard ambient conditions. Maximum junction temperature is specified at 150 °C, and the device exhibits minimal power dissipation due to its current-output design, typically under 50 mW under nominal operating conditions. Proper PCB layout with sufficient copper area for heat spreading is recommended for high-reliability applications. The device’s monolithic construction provides excellent long-term stability and resistance to thermal cycling, making it suitable for both industrial and commercial environments.

## Typical Application Scenarios

The DAC-08ED is utilized in a variety of mixed-signal and control applications requiring precise current output based on digital input. It is commonly employed in analog signal generation systems, including waveform generators and programmable function generators. The device serves as a building block for digital control of analog systems, such as voltage-controlled amplifiers, instrumentation readout systems, and industrial process control. It is also applicable in digital-to-analog feedback loops, precision reference scaling, and digital audio conversion systems where 8-bit resolution meets the required accuracy and speed constraints. The parallel input interface allows synchronous updates in systems where deterministic timing of the analog output is critical.

## System Integration Considerations

Integration of the DAC-08ED into a system requires careful attention to reference voltage quality and load termination. Accurate, low-noise voltage references improve linearity and reduce output error. When driving resistive or reactive loads, a current-to-voltage conversion stage using a precision operational amplifier is recommended to maintain output accuracy and low offset. Parallel digital inputs must be properly buffered to avoid excessive loading or logic contention. Additionally, attention to grounding and layout minimizes crosstalk and preserves the integrity of analog output signals, particularly in mixed-signal PCB environments.

## Conclusion

The onsemi DAC-08ED is a high-performance 8-bit digital-to-analog converter providing fast, monotonic current output suitable for industrial, instrumentation, and signal generation applications. Its current-output architecture, precise bipolar process, and robust package ensure reliable operation over a wide range of temperatures and supply conditions. By adhering to proper system-level integration practices, including reference voltage stability, load management, and input buffering, the DAC-08ED offers a precise and efficient solution for converting digital codes into analog currents with minimal error, fast settling, and predictable linearity across the 8-bit input range.
DAC-08ED Compare Parts
  • DAC-08ED vs DAC9881SRGET
  • DAC-08ED vs DAC9881SRGER
  • DAC-08ED vs DAC9881SBRGET
  • DAC-08ED vs DAC9881SBRGER
  • DAC-08ED vs DAC91001PFBT
  • DAC-08ED vs DAC91001PFBR
  • DAC-08ED vs DAC908U/1K
  • DAC-08ED vs DAC908U
  • DAC-08ED vs DAC908E/2K5
  • DAC-08ED vs DAC908E
  • DAC-08ED vs DAC904UG4
  • DAC-08ED vs DAC904U/1K
  • DAC-08ED vs DAC904U
  • DAC-08ED vs DAC904E/2K5G4
  • DAC-08ED vs DAC904E/2K5
  • DAC-08ED vs DAC904E
  • DAC-08ED vs DAC902UG4
  • DAC-08ED vs DAC902U/1K
  • DAC-08ED vs DAC902U
  • DAC-08ED vs DAC902EG4
  • DAC-08ED vs DAC902E/2K5G4
  • DAC-08ED vs DAC902E/2K5
  • DAC-08ED vs DAC902E
  • DAC-08ED vs DAC900U/1K
  • DAC-08ED vs DAC900U
  • DAC-08ED vs DAC900TPWRQ1
  • DAC-08ED vs DAC900E/2K5G4
  • DAC-08ED vs DAC900E/2K5
  • DAC-08ED vs DAC900E
  • DAC-08ED vs DAC8881SRGETG4
  • DAC-08ED vs DAC8881SRGET
  • DAC-08ED vs DAC8881SRGER
  • DAC-08ED vs DAC8871SPWR
  • DAC-08ED vs DAC8871SPWG4
  • DAC-08ED vs DAC8871SPW
  • DAC-08ED vs DAC8871SBPWR
  • DAC-08ED vs DAC8871SBPWG4
  • DAC-08ED vs DAC8871SBPW
  • DAC-08ED vs DAC8841FW
  • DAC-08ED vs DAC8841FSZ-REEL
  • DAC-08ED FAQ
    Q1: What type of device is the onsemi DAC-08ED?
    A: The DAC-08ED is an 8-bit digital-to-analog converter (DAC) designed to convert digital input signals into proportional analog output voltages or currents.

    Q2: What is the primary function of the DAC-08ED?
    A: Its main function is to provide precise analog output from digital control, enabling accurate control of voltage or current in measurement, control, and signal processing systems.

    Q3: What digital input format does the DAC-08ED use?
    A: It accepts an 8-bit parallel digital input, allowing fast conversion and easy interface with microprocessors and microcontrollers.

    Q4: What is the output type of the DAC-08ED?
    A: The device provides a current output, which can be converted to voltage using an external resistor, making it flexible for analog signal applications.

    Q5: What is the typical reference current for the DAC-08ED?
    A: The reference current is externally programmable, typically ranging from 2 mA to 2.5 mA, allowing precise scaling of the analog output.

    Q6: What is the power supply requirement for the DAC-08ED?
    A: It operates from a dual supply of ±15V or a single supply of +5V to +15V, providing compatibility with standard analog and digital systems.

    Q7: How fast is the DAC-08ED conversion rate?
    A: The DAC-08ED features a typical conversion settling time of 200 ns, making it suitable for moderate-speed analog output applications.

    Q8: Can the DAC-08ED be used in voltage-output applications?
    A: Yes, by using an external resistor to convert the output current to a voltage, it can serve as a precise voltage-output DAC.

    Q9: What package options are available for the DAC-08ED?
    A: It is available in an 8-pin DIP or SOIC package, supporting both through-hole and surface-mount PCB designs.

    Q10: Is the DAC-08ED suitable for industrial control applications?
    A: Yes, its high linearity and precise current output make it suitable for industrial automation, analog control loops, and signal conditioning.

    Q11: How linear is the DAC-08ED output?
    A: The device provides typical linearity within ±0.25% full-scale, ensuring accurate digital-to-analog conversion for precise applications.

    Q12: Can the DAC-08ED interface directly with microcontrollers?
    A: Yes, it can be directly interfaced with 8-bit microcontrollers using parallel digital outputs for high-speed analog conversion.

    Q13: How does temperature affect the DAC-08ED performance?
    A: The device is specified to operate over a commercial temperature range (0°C to 70°C), maintaining accuracy and linearity under typical conditions.

    Q14: Can multiple DAC-08ED devices be used together for higher resolution?
    A: Yes, by combining multiple DAC-08ED units with appropriate scaling, designers can achieve higher effective resolution for precision applications.

    Q15: What are typical applications for the DAC-08ED?
    A: It is commonly used in waveform generation, digital control of analog devices, programmable gain circuits, and instrumentation systems.

    Q16: Does the DAC-08ED provide a bipolar output capability?
    A: Yes, with a suitable dual supply, the current output can swing positive or negative, enabling bipolar analog signal generation.

    Q17: How is the reference current applied to the DAC-08ED?
    A: An external reference current is applied to the REF input pin, which determines the full-scale output of the DAC for accurate scaling.

    Q18: How does the DAC-08ED handle power-up conditions?
    A: At power-up, the DAC-08ED output defaults to zero current, preventing unexpected output voltages in sensitive analog circuits.

    Q19: What is the typical output impedance of the DAC-08ED?
    A: The output impedance is typically very low, around 200 Ω, ensuring stable and predictable analog signal delivery.

    Q20: Why is the onsemi DAC-08ED chosen for digital-to-analog applications?
    A: Its combination of 8-bit resolution, fast conversion speed, flexible current output, high linearity, and compatibility with standard digital systems makes it a reliable and versatile choice for precise analog signal generation.
    Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend