Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Analog Devices DAC01HY
DAC01HY
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 6BIT V-OUT 14CERDIP
Manufacturer:
Analog Devices
Datasheet:
DAC01HY Datasheet
History Price: $5.87000
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DAC01HY vs DAC908U/1K
Part No
DAC01HY
DAC908U/1K
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Texas Instruments
Series
-
SpeedPlus
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
6
8
Number of D/A Converters
1
1
Settling Time
3μs
30ns (Typ)
Output Type
Voltage - Unbuffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
Parallel
Parallel
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
9.85V ~ 10.25V
2.7V ~ 5.5V
Voltage - Supply, Digital
9.85V ~ 10.25V
2.7V ~ 5.5V
INL/DNL (LSB)
-
?.25, ?.25
Architecture
-
Current Source
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-CERDIP
28-SOIC
Mounting Type
Through Hole
Surface Mount