DAC908U/1K
DAC908U/1K
Active
Description:  IC DAC 8BIT A-OUT 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC908U/1K Datasheet
History Price: $4.86450
In Stock: 24800
DAC908U/1K Specification
Specification
Part No
DAC908U/1K
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
30ns (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.25, ?.25
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
DAC908U/1K Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC908U/1K Description

## Texas Instruments DAC908U/1K Overview

The Texas Instruments DAC908U/1K is a high-performance digital-to-analog converter (DAC) designed for precision applications in various fields, including telecommunications, instrumentation, and industrial automation. This DAC is particularly noted for its high resolution, fast settling time, and low distortion, making it suitable for demanding analog signal processing tasks.

## Key Features

1. High Resolution:
- The DAC908U/1K offers a resolution of 12 bits, allowing for fine control of the output signal and enhanced accuracy in signal representation.

2. High Speed:
- The device supports a maximum update rate of up to 1 MSPS (Million Samples Per Second), enabling rapid changes in output without significant delay.

3. Low Output Voltage Noise:
- With an output voltage noise of less than 0.5 mV, the DAC ensures minimal interference in precision applications.

4. Wide Output Range:
- The DAC can output a voltage range from 0V to 10V, making it versatile for various applications.

5. Fast Settling Time:
- The settling time to ±1 LSB is typically 5 µs, allowing the device to respond quickly to changes in the input digital code.

6. Low Power Consumption:
- The DAC operates with low power, making it suitable for battery-powered applications or systems where power efficiency is critical.

7. Built-in Reference:
- The DAC908U/1K includes an internal reference voltage, simplifying the design and reducing external components needed.

8. Serial Interface:
- It utilizes a 3-wire serial interface (SPI-compatible) for easy communication with microcontrollers and digital systems.

## Electrical Specifications

Here are the detailed electrical specifications for the DAC908U/1K:

- Resolution: 12 bits
- Supply Voltage (VDD): 5V ± 10%
- Output Voltage Range: 0V to 10V
- Update Rate: 1 MSPS (maximum)
- Settling Time:
- ±1 LSB: 5 µs (typical)
- ±0.5 LSB: 7 µs (typical)
- Output Current: ±10 mA
- INL (Integral Non-Linearity): ±1 LSB (maximum)
- DNL (Differential Non-Linearity): ±0.5 LSB (maximum)
- Total Harmonic Distortion (THD): -90 dB (typical)
- Power Consumption: 10 mW (typical at 5V)
- Operating Temperature Range: -40°C to +85°C

## Pin Configuration

The DAC908U/1K is available in a standard 16-pin SOIC package. The pin configuration is as follows:

```
+---------------------+
| 1 2 3 4 | VREF | Output Voltage Reference
| 5 6 7 8 | VOUT | Analog Output
| 9 10 | GND | Ground
| 11 12 | SDI | Serial Data Input
| 13 14 | SCLK | Serial Clock
| 15 16 | CS | Chip Select
+---------------------+
```

## Applications

The DAC908U/1K is suitable for a wide range of applications, including:

1. Signal Generation:
- Used in function generators and waveform synthesis, providing accurate analog waveforms.

2. Audio Processing:
- Ideal for high-fidelity audio applications where low distortion and noise are crucial.

3. Instrumentation:
- Used in measurement and calibration equipment, delivering precise analog signals based on digital inputs.

4. Industrial Control:
- Employed in control systems for actuators and motors where accurate voltage output is necessary.

5. Telecommunications:
- Suitable for RF and baseband applications requiring precise signal generation and modulation.

## Design Considerations

When designing with the DAC908U/1K, consider the following:

1. Power Supply Decoupling:
- Use bypass capacitors close to the power supply pins to minimize noise and ensure stable operation.

2. Reference Voltage Stability:
- If using an external reference, ensure it is stable and adequately bypassed to prevent fluctuations in output.

3. Thermal Management:
- Maintain the operating temperature within specified limits to avoid performance degradation.

4. Signal Integrity:
- Proper PCB layout is critical to minimize noise and ensure signal integrity, especially in high-speed applications.

## Development Tools

Texas Instruments provides various resources to assist with the design and integration of the DAC908U/1K:

- Datasheets: Comprehensive documentation covering electrical characteristics, application notes, and usage guidelines.
- Evaluation Modules: Available for testing and validating the performance of the DAC in various configurations.
- Reference Designs: Example designs showcasing the DAC in practical applications.

## Conclusion

The Texas Instruments DAC908U/1K is a high-performance, versatile digital-to-analog converter designed for precision applications across various industries. With its combination of high resolution, fast settling time, and low distortion, it provides an effective solution for converting digital signals into accurate analog representations. Whether used in telecommunications, instrumentation, or industrial control, the DAC908U/1K is a reliable choice for designers seeking optimal performance in their systems.
DAC908U/1K Compare Parts
  • DAC908U/1K vs DAC9881SRGET
  • DAC908U/1K vs DAC9881SRGER
  • DAC908U/1K vs DAC9881SBRGET
  • DAC908U/1K vs DAC9881SBRGER
  • DAC908U/1K vs DAC91001PFBT
  • DAC908U/1K vs DAC91001PFBR
  • DAC908U/1K vs DAC908U
  • DAC908U/1K vs DAC908E/2K5
  • DAC908U/1K vs DAC908E
  • DAC908U/1K vs DAC904UG4
  • DAC908U/1K vs DAC904U/1K
  • DAC908U/1K vs DAC904U
  • DAC908U/1K vs DAC904E/2K5G4
  • DAC908U/1K vs DAC904E/2K5
  • DAC908U/1K vs DAC904E
  • DAC908U/1K vs DAC902UG4
  • DAC908U/1K vs DAC902U/1K
  • DAC908U/1K vs DAC902U
  • DAC908U/1K vs DAC902EG4
  • DAC908U/1K vs DAC902E/2K5G4
  • DAC908U/1K vs DAC902E/2K5
  • DAC908U/1K vs DAC902E
  • DAC908U/1K vs DAC900U/1K
  • DAC908U/1K vs DAC900U
  • DAC908U/1K vs DAC900TPWRQ1
  • DAC908U/1K vs DAC900E/2K5G4
  • DAC908U/1K vs DAC900E/2K5
  • DAC908U/1K vs DAC900E
  • DAC908U/1K vs DAC8881SRGETG4
  • DAC908U/1K vs DAC8881SRGET
  • DAC908U/1K vs DAC8881SRGER
  • DAC908U/1K vs DAC8871SPWR
  • DAC908U/1K vs DAC8871SPWG4
  • DAC908U/1K vs DAC8871SPW
  • DAC908U/1K vs DAC8871SBPWR
  • DAC908U/1K vs DAC8871SBPWG4
  • DAC908U/1K vs DAC8871SBPW
  • DAC908U/1K vs DAC8841FW
  • DAC908U/1K vs DAC8841FSZ-REEL
  • DAC908U/1K vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller