DAC8841FSZ
DAC8841FSZ
Obsolete
Description:  IC DAC 8BIT V-OUT 24SOIC
Manufacturer:  Analog Devices
Datasheet:   DAC8841FSZ Datasheet
History Price: Obsolete
In Stock: 18000
DAC8841FSZ vs DAC908U/1K
Series
TrimDAC
SpeedPlus
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
8
1
Settling Time
6μs
30ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 5.5V
Voltage - Supply, Digital
5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ? (Max)
?.25, ?.25
Architecture
R-2R
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
28-SOIC
Mounting Type
Surface Mount
Surface Mount