DAC902E
DAC902E
Active
Description:  IC DAC 12BIT A-OUT 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC902E Datasheet
History Price: $17.07000
In Stock: 29600
DAC902E vs DAC900U
Part No
Series
SpeedPlus
SpeedPlus
Packaging
Tube
Bulk or Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
10
Number of D/A Converters
1
1
Settling Time
30ns (Typ)
30ns (Typ)
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
Yes
Yes
Data Interface
Parallel
Parallel
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.5
?.5, ?.3
Architecture
Current Source
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
28-SOIC
Mounting Type
Surface Mount
Surface Mount