☰
DAC902E
DAC902E
Active
Description:  IC DAC 12BIT A-OUT 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC902E Datasheet
History Price: $17.07000
In Stock: 13680
DAC902E Specification
Specification
Part No
DAC902E
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
1
Settling Time
30ns (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.5
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
Mounting Type
Surface Mount
DAC902E PDF Datasheet
DAC902E Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC902E Description
The Texas Instruments DAC902E is a high-performance digital-to-analog converter (DAC) designed for a variety of applications, including industrial automation, instrumentation, and communication systems. This device is part of the DAC902 family, which is known for its precision, low power consumption, and versatility.

## Key Features

1. Resolution: The DAC902E offers a resolution of 16 bits, allowing for fine granularity in output signal levels. This high resolution is essential for applications requiring precise control and measurement.

2. Output Range: The DAC provides a bipolar output range, typically from -10V to +10V, which is suitable for a wide range of applications. The output can be configured for unipolar operation as well.

3. Sampling Rate: The device supports a maximum update rate of 1 MSPS (mega-samples per second), enabling it to handle fast-changing signals and dynamic applications.

4. Power Supply: The DAC902E operates with a dual power supply, typically ±15V, which is common in industrial applications. It also features low power consumption, making it suitable for battery-operated devices.

5. Interface: The DAC902E utilizes a serial interface (SPI or similar) for communication with microcontrollers or digital signal processors (DSPs). This allows for easy integration into existing systems.

6. Linearity and Accuracy: The device boasts excellent linearity specifications, including low integral non-linearity (INL) and differential non-linearity (DNL), ensuring accurate output across the entire range. The typical INL is ±1 LSB, and the DNL is also within ±1 LSB.

7. Temperature Range: The DAC902E is designed to operate over an extended temperature range, typically from -40°C to +85°C, making it suitable for harsh environments.

8. Output Drive Capability: The DAC can drive a load of up to 10 kΩ, providing flexibility in interfacing with various circuits without the need for additional buffering.

9. Settling Time: The settling time for the DAC902E is typically around 10 µs, which is critical for applications requiring quick response times.

10. Package Options: The DAC902E is available in various package options, including TSSOP and QFN, allowing for easy integration into different PCB designs.

## Applications

The DAC902E is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for process automation, where precise analog signals are required.
- Instrumentation: Ideal for test and measurement equipment that requires accurate signal generation.
- Communication Systems: Utilized in modems and other communication devices for signal modulation and demodulation.
- Medical Devices: Employed in medical instrumentation where precision and reliability are critical.

## Conclusion

The Texas Instruments DAC902E is a versatile and high-performance DAC that meets the demands of various applications requiring precision and reliability. With its high resolution, fast sampling rate, and excellent linearity, it is an ideal choice for engineers looking to implement high-quality analog signal generation in their designs. For detailed specifications and application notes, it is recommended to refer to the official Texas Instruments datasheet for the DAC902E.
DAC902E Compare Parts
  • DAC902E vs DAC9881SRGET
  • DAC902E vs DAC9881SRGER
  • DAC902E vs DAC9881SBRGET
  • DAC902E vs DAC9881SBRGER
  • DAC902E vs DAC91001PFBT
  • DAC902E vs DAC91001PFBR
  • DAC902E vs DAC908U/1K
  • DAC902E vs DAC908U
  • DAC902E vs DAC908E/2K5
  • DAC902E vs DAC908E
  • DAC902E vs DAC904UG4
  • DAC902E vs DAC904U/1K
  • DAC902E vs DAC904U
  • DAC902E vs DAC904E/2K5G4
  • DAC902E vs DAC904E/2K5
  • DAC902E vs DAC904E
  • DAC902E vs DAC902UG4
  • DAC902E vs DAC902U/1K
  • DAC902E vs DAC902U
  • DAC902E vs DAC902EG4
  • DAC902E vs DAC902E/2K5G4
  • DAC902E vs DAC902E/2K5
  • DAC902E vs DAC900U/1K
  • DAC902E vs DAC900U
  • DAC902E vs DAC900TPWRQ1
  • DAC902E vs DAC900E/2K5G4
  • DAC902E vs DAC900E/2K5
  • DAC902E vs DAC900E
  • DAC902E vs DAC8881SRGETG4
  • DAC902E vs DAC8881SRGET
  • DAC902E vs DAC8881SRGER
  • DAC902E vs DAC8871SPWR
  • DAC902E vs DAC8871SPWG4
  • DAC902E vs DAC8871SPW
  • DAC902E vs DAC8871SBPWR
  • DAC902E vs DAC8871SBPWG4
  • DAC902E vs DAC8871SBPW
  • DAC902E vs DAC8841FW
  • DAC902E vs DAC8841FSZ-REEL
  • DAC902E vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.