DAC9881SRGER
DAC9881SRGER
Active
Description:  IC DAC 18BIT V-OUT 24VQFN
Manufacturer:  Texas Instruments
History Price: $24.53850
In Stock: 6800
DAC9881SRGER vs DAC904U/1K
Series
-
SpeedPlus
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
18
14
Number of D/A Converters
1
1
Settling Time
5μs (Typ)
30ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI, DSP
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.3V, 5V
2.7V ~ 5.5V
Voltage - Supply, Digital
1.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?
?, ?.5
Architecture
R-2R
Current Source
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-VQFN (4x4)
28-SOIC
Mounting Type
Surface Mount
Surface Mount