DAC904U/1K
DAC904U/1K
Obsolete
Description:  IC DAC 14BIT A-OUT 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC904U/1K Datasheet
History Price: Obsolete
In Stock: 26400
DAC904U/1K Specification
Specification
Part No
DAC904U/1K
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
14
Number of D/A Converters
1
Settling Time
30ns (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.5
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
DAC904U/1K PDF Datasheet
DAC904U/1K Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC904U/1K Compare Parts
  • DAC904U/1K vs DAC9881SRGET
  • DAC904U/1K vs DAC9881SRGER
  • DAC904U/1K vs DAC9881SBRGET
  • DAC904U/1K vs DAC9881SBRGER
  • DAC904U/1K vs DAC91001PFBT
  • DAC904U/1K vs DAC91001PFBR
  • DAC904U/1K vs DAC908U/1K
  • DAC904U/1K vs DAC908U
  • DAC904U/1K vs DAC908E/2K5
  • DAC904U/1K vs DAC908E
  • DAC904U/1K vs DAC904UG4
  • DAC904U/1K vs DAC904U
  • DAC904U/1K vs DAC904E/2K5G4
  • DAC904U/1K vs DAC904E/2K5
  • DAC904U/1K vs DAC904E
  • DAC904U/1K vs DAC902UG4
  • DAC904U/1K vs DAC902U/1K
  • DAC904U/1K vs DAC902U
  • DAC904U/1K vs DAC902EG4
  • DAC904U/1K vs DAC902E/2K5G4
  • DAC904U/1K vs DAC902E/2K5
  • DAC904U/1K vs DAC902E
  • DAC904U/1K vs DAC900U/1K
  • DAC904U/1K vs DAC900U
  • DAC904U/1K vs DAC900TPWRQ1
  • DAC904U/1K vs DAC900E/2K5G4
  • DAC904U/1K vs DAC900E/2K5
  • DAC904U/1K vs DAC900E
  • DAC904U/1K vs DAC8881SRGETG4
  • DAC904U/1K vs DAC8881SRGET
  • DAC904U/1K vs DAC8881SRGER
  • DAC904U/1K vs DAC8871SPWR
  • DAC904U/1K vs DAC8871SPWG4
  • DAC904U/1K vs DAC8871SPW
  • DAC904U/1K vs DAC8871SBPWR
  • DAC904U/1K vs DAC8871SBPWG4
  • DAC904U/1K vs DAC8871SBPW
  • DAC904U/1K vs DAC8841FW
  • DAC904U/1K vs DAC8841FSZ-REEL
  • DAC904U/1K vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller