☰
DF1704E
DF1704E
Not For New Designs
Description:  IC INTERPOLATION FILTER 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   DF1704E Datasheet
History Price: $45.03000
In Stock: 42960
DF1704E vs DF1706E
Part No
Series
SoundPlus
-
Packaging
Tube
Tube
Status
Not For New Designs
Obsolete
Function
Interpolation Filter
Interpolation Filter
Applications
Consumer Audio, Professional Audio
Consumer Audio, Professional Audio
Number of Channels
2
2
Interface
I2S
I2S
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Specifications
32kHz ~ 96kHz
32kHz ~ 192kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP