☰
DF1704E
DF1704E
Not For New Designs
Description:  IC INTERPOLATION FILTER 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   DF1704E Datasheet
History Price: $45.03000
In Stock: 42960
DF1704E Specification
Specification
Part No
DF1704E
Category
Audio Special Purpose
Manufacturer
Texas Instruments
Series
SoundPlus
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Interpolation Filter
Applications
Consumer Audio, Professional Audio
Number of Channels
2
Interface
I2S
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Specifications
32kHz ~ 96kHz
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
DF1704E Related Parts
DF1704E/2K
DF1704E/2K
Texas Instruments
IC INTERPOLATION FILTER 28SSOP
DF1704E/2KG4
DF1704E/2KG4
Texas Instruments
IC INTERPOLATION FILTER 28SSOP
DF1704EG4
DF1704EG4
Texas Instruments
IC INTERPOLATION FILTER 28SSOP
DF1706E
DF1706E
Texas Instruments
IC INTERPOLATION FILTER 28SSOP
DF1706E/2K
DF1706E/2K
Texas Instruments
IC INTERPOLATION FILTER 28SSOP
DF1706E/2KG4
DF1706E/2KG4
Texas Instruments
IC INTERPOLATION FILTER 28SSOP
DF1704E Compare Parts
  • DF1704E vs DF1706E/2K
  • DF1704E vs DF1706E
  • DF1704E vs DF1704EG4
  • DF1704E vs DF1704E/2KG4
  • DF1704E vs DF1704E/2K
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.