☰
DF36012FTV
DF36012FTV
Obsolete
Description:  IC MCU 16BIT 16KB FLASH 48VQFN
Manufacturer:  Renesas Electronics
Datasheet:   DF36012FTV Datasheet
History Price: Obsolete
In Stock: 12880
DF36012FTV vs DF36014FTV
Series
H8 H8/300H Tiny
H8 H8/300H Tiny
Packaging
Tray
Tray
Status
Obsolete
Active
Core Processor
H8/300H
H8/300H
Core Size
16-Bit
16-Bit
Speed
20MHz
20MHz
Connectivity
SCI
SCI
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
30
30
Program Memory Size
16KB (16K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 4x10b
A/D 4x10b
Oscillator Type
Internal
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN
48-VFQFN
Supplier Device Package
48-VQFN (7x7)
48-VQFN (7x7)