☰
DF36012FTV
DF36012FTV
Obsolete
Description:  IC MCU 16BIT 16KB FLASH 48VQFN
Manufacturer:  Renesas Electronics
Datasheet:   DF36012FTV Datasheet
History Price: Obsolete
In Stock: 12880
DF36012FTV Specification
Specification
Part No
DF36012FTV
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
H8 H8/300H Tiny
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
H8/300H
Core Size
16-Bit
Speed
20MHz
Connectivity
SCI
Peripherals
PWM, WDT
Number of I/O
30
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 4x10b
Oscillator Type
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFQFN
Supplier Device Package
48-VQFN (7x7)
DF36012FTV Related Parts
DF3022F18V
DF3022F18V
Renesas Electronics
16-BIT, H8/300H CPU
DF3024F25V
DF3024F25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024FBL25V
DF3024FBL25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024X25V
DF3024X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, H8/300H
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026X25V
DF3026X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, FLASH,
DF3026X25V
DF3026X25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3026XBL25V
DF3026XBL25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028X25V
DF3028X25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100TQFP
DF36012FTV Compare Parts
  • DF36012FTV vs DF38799FP4V
  • DF36012FTV vs DF38799FP10WV
  • DF36012FTV vs DF38799FP10V
  • DF36012FTV vs DF38776W10WV
  • DF36012FTV vs DF38602RFT4WV
  • DF36012FTV vs DF38602RFT4V
  • DF36012FTV vs DF38602RFT10WV
  • DF36012FTV vs DF38602RFT10V
  • DF36012FTV vs DF38602RFH4WV
  • DF36012FTV vs DF38602RFH4V
  • DF36012FTV vs DF38602RFH10V
  • DF36012FTV vs DF38524WWV
  • DF36012FTV vs DF38524WV
  • DF36012FTV vs DF38524HV
  • DF36012FTV vs DF38447XWV
  • DF36012FTV vs DF38447XV
  • DF36012FTV vs DF38447WWV
  • DF36012FTV vs DF38447WV
  • DF36012FTV vs DF38444XWV
  • DF36012FTV vs DF38444XV
  • DF36012FTV vs DF38444WV
  • DF36012FTV vs DF38427HV
  • DF36012FTV vs DF38424WWV
  • DF36012FTV vs DF38347XWV
  • DF36012FTV vs DF38347XV
  • DF36012FTV vs DF38347WV
  • DF36012FTV vs DF38347HWV
  • DF36012FTV vs DF38347HV
  • DF36012FTV vs DF38344XWV
  • DF36012FTV vs DF38344XV
  • DF36012FTV vs DF38344WWV
  • DF36012FTV vs DF38344WV
  • DF36012FTV vs DF38344HWV
  • DF36012FTV vs DF38344HV
  • DF36012FTV vs DF38327WWV
  • DF36012FTV vs DF38327WV
  • DF36012FTV vs DF38327HWV
  • DF36012FTV vs DF38327HV
  • DF36012FTV vs DF38324WWV
  • DF36012FTV vs DF38324WV
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks