Applications
Ultrasound, Video
Video
Multiplexer/Demultiplexer Circuit
2:1
16:1
On-State Resistance (Max)
90Ohm
90Ohm
Voltage - Supply, Single (V-)
10V ~ 21V
10V ~ 16.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
500MHz
500MHz
Features
T-Switch Configuration
T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
44-PLCC (16.59x16.59)