☰
DG536DN-E3
DG536DN-E3
Obsolete
Description:  IC AMP/VIDEO/MUX LP 2CH 44PLCC
Manufacturer:  Vishay
Datasheet:   DG536DN-E3 Datasheet
History Price: Obsolete
In Stock: 11760
DG536DN-E3 Specification
Specification
Part No
DG536DN-E3
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
16:1
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
90Ohm
Voltage - Supply, Single (V-)
10V ~ 16.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
500MHz
Features
T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
DG536DN-E3 PDF Datasheet
DG536DN-E3 Related Parts
DG534ADJ-E3
DG534ADJ-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20DIP
DG534ADN
DG534ADN
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
DG534ADN-E3
DG534ADN-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
DG535DJ
DG535DJ
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
DG535DJ-E3
DG535DJ-E3
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
DG538ADJ
DG538ADJ
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP
DG538ADJ-E3
DG538ADJ-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP
DG538ADN
DG538ADN
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-E3
DG538ADN-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-T1
DG538ADN-T1
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-T1-E3
DG538ADN-T1-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG540DJ-E3
DG540DJ-E3
Vishay
IC SWITCH QUAD SPST 20DIP
DG536DN-E3 Description
The Vishay DG536DN-E3 is an analog multiplexer/demultiplexer designed for precision signal routing in mixed-signal systems. It provides four channels of single-ended analog switching in a single package, allowing multiple signals to be routed to a single output or distributed from a single input to multiple destinations. This device integrates low on-resistance analog switches with TTL/CMOS-compatible digital control, making it suitable for high-speed data acquisition, measurement instruments, communication systems, and test equipment. Its wide analog voltage range, low leakage currents, and low charge injection characteristics make it ideal for precision analog applications.

## Key Features

* Device Type: Quad single-pole four-throw (SP4T) analog multiplexer/demultiplexer
* Number of Channels: 4 independent switches
* Control Logic: TTL/CMOS compatible inputs
* On-Resistance (RON): 35 Ω typical at VCC = 15 V, 50 Ω maximum
* Analog Signal Range: ±15 V for VCC = ±15 V or 0 to VCC
* Leakage Current (ILEAK): ±5 nA typical at 25°C
* Charge Injection: 10 pC typical, minimizing voltage spikes during switching
* Switching Time: 100 ns typical on/off time, suitable for high-speed applications
* Power Supply Range: Single supply 5 V to 15 V or dual supply ±5 V to ±15 V
* Package Type: 16-lead plastic dual in-line package (DIP)
* Operating Temperature Range: -40°C to +85°C
* Applications: Precision signal routing, test instrumentation, communication systems, data acquisition, analog switching in embedded systems

## Electrical Characteristics

* VCC Supply Voltage: 5 V to 15 V single supply; ±5 V to ±15 V dual supply
* ICC Supply Current: 2 mA typical at VCC = 15 V
* RON Variation: 3 Ω typical channel-to-channel variation
* Input High Voltage (VIH): 2 V minimum at VCC = 5 V
* Input Low Voltage (VIL): 0.8 V maximum at VCC = 5 V
* Breakdown Voltage: ±15 V for dual supply; devices withstand full analog range without damage
* Crosstalk: -75 dB typical at 1 MHz, providing minimal signal interference
* Off-Isolation: -65 dB typical at 1 MHz

## Functional Description

* Analog Switch Configuration: Each channel contains a single-pole four-throw switch, allowing one of four inputs to be routed to a single output or vice versa
* Digital Control: Logic inputs enable the selection of the active channel; compatible with TTL/CMOS voltage levels
* Bidirectional Signal Transmission: Switches are fully analog, allowing bidirectional signal flow for flexible routing
* Low Distortion and Low Noise: Minimal RON variation and low charge injection preserve signal integrity for sensitive analog applications
* Isolation: Non-selected channels are isolated from the output with high impedance, preventing leakage and crosstalk

## Applications

* Precision Instrumentation: Routing of sensor signals or measurement lines in multichannel data acquisition systems
* Communication Systems: Signal multiplexing for RF and baseband applications
* Test Equipment: Switching between multiple test points in automated test setups
* Embedded Systems: Flexible routing of analog signals in microcontroller or FPGA-based designs
* Audio and Video Systems: Low-noise signal selection for audio mixers and video switchers

## Design Considerations

* Power Supply Selection: Choose single or dual supply configuration according to system requirements; ensure VCC and VEE voltages do not exceed specified limits
* Analog Input Range: Ensure input signals remain within the device’s analog range to avoid distortion or damage
* Digital Interface: Pull-up or pull-down resistors may be required depending on logic voltage standards used in the control system
* PCB Layout: Minimize parasitic capacitance on analog paths to preserve high-frequency performance
* Load Consideration: Drive only high-impedance inputs to maintain signal integrity, as the on-resistance may affect voltage division for low-impedance loads
* Thermal Management: While power dissipation is low, ensure ambient temperature does not exceed maximum rated temperature for long-term reliability

## Performance Considerations

* Low RON Variation: Ensures consistent signal transfer between channels
* High Off-Isolation: Minimizes leakage from inactive channels
* Fast Switching: 100 ns typical ensures compatibility with high-speed systems
* Low Charge Injection: Reduces spurious voltage spikes during switching, preserving sensitive analog signals
* Wide Temperature Range: Ensures consistent performance in industrial and automotive environments

## Summary

The Vishay DG536DN-E3 is a versatile quad SP4T analog multiplexer/demultiplexer offering low on-resistance, low leakage, and fast switching in a compact DIP package. Its wide analog voltage range, bidirectional signal capability, and TTL/CMOS-compatible control make it suitable for precision instrumentation, high-speed data acquisition, communication systems, and embedded applications. With low charge injection and excellent channel-to-channel consistency, it enables reliable and accurate analog signal routing across a wide range of operating conditions.
DG536DN-E3 Compare Parts
  • DG536DN-E3 vs DG542DY-T1
  • DG536DN-E3 vs DG542DY-E3
  • DG536DN-E3 vs DG542DY
  • DG536DN-E3 vs DG542DJ-E3
  • DG536DN-E3 vs DG542DJ
  • DG536DN-E3 vs DG542AP
  • DG536DN-E3 vs DG541DY-T1-E3
  • DG536DN-E3 vs DG541DY-T1
  • DG536DN-E3 vs DG541DY-E3
  • DG536DN-E3 vs DG541DY
  • DG536DN-E3 vs DG541DJ-E3
  • DG536DN-E3 vs DG541DJ
  • DG536DN-E3 vs DG541AP
  • DG536DN-E3 vs DG540DN-E3
  • DG536DN-E3 vs DG540DN
  • DG536DN-E3 vs DG540DJ-E3
  • DG536DN-E3 vs DG538ADN-T1-E3
  • DG536DN-E3 vs DG538ADN-T1
  • DG536DN-E3 vs DG538ADN-E3
  • DG536DN-E3 vs DG538ADN
  • DG536DN-E3 vs DG538ADJ-E3
  • DG536DN-E3 vs DG538ADJ
  • DG536DN-E3 vs DG535DJ-E3
  • DG536DN-E3 vs DG535DJ
  • DG536DN-E3 vs DG534ADN-E3
  • DG536DN-E3 vs DG534ADN
  • DG536DN-E3 vs DG534ADJ-E3
  • DG536DN-E3 vs DG540DJ
  • DG536DN-E3 vs DG540AP/883
  • DG536DN-E3 vs DG540AP
  • DG536DN-E3 vs DG536DN
  • DG536DN-E3 vs DG534ADJ
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)