☰
DG536DN-E3
DG536DN-E3
Obsolete
Description:  IC AMP/VIDEO/MUX LP 2CH 44PLCC
Manufacturer:  Vishay
Datasheet:   DG536DN-E3 Datasheet
History Price: Obsolete
In Stock: 11760
DG536DN-E3 vs DG534ADN-E3
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Applications
Video
Ultrasound, Video
Multiplexer/Demultiplexer Circuit
16:1
2:1
Switch Circuit
-
SPDT
Number of Channels
1
2
On-State Resistance (Max)
90Ohm
90Ohm
Voltage - Supply, Single (V-)
10V ~ 16.5V
10V ~ 21V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
500MHz
500MHz
Features
T-Switch Configuration
T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
20-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
20-PLCC (9x9)