☰
DG536DN-E3
DG536DN-E3
Obsolete
Description:  IC AMP/VIDEO/MUX LP 2CH 44PLCC
Manufacturer:  Vishay
Datasheet:   DG536DN-E3 Datasheet
History Price: Obsolete
In Stock: 11760
DG536DN-E3 vs DG540DN-E3
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
16:1
1:1
Switch Circuit
-
SPST
Number of Channels
1
4
On-State Resistance (Max)
90Ohm
60Ohm
Voltage - Supply, Single (V-)
10V ~ 16.5V
3V ~ 15V
Voltage - Supply, Dual (V?
-
?V ~ 15V
-3db Bandwidth
500MHz
500MHz
Features
T-Switch Configuration
RGB, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
20-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
20-PLCC (9x9)